location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AZ551AA slot expander

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AZ551AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ551AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962692806 show
Category:
A long narrow slot in a computer into which an expansion card can be inserted.
Slot Expanders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2013
Product end of life date
Bullet Points HP AZ551AA slot expander
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PCIe
  • - 1.93 kg
  • - 255 x 74 x 222 mm
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP AZ551AA slot expander :
The short editorial description of HP AZ551AA slot expander

HP t5740/t5745 PCI Express 4x/PCI Expansion Module
More>>>
HP AZ551AA slot expander:
The official marketing text of HP AZ551AA slot expander as supplied by the manufacturer

Extend the capabilities of your HP Thin Client or HP Streaming Client with this PCIe x4/PCI Expansion Module. The HP Expansion Module gives you PCIe x4 expansion capabilities, or it can be configured instead to add a PCI 32-bit expansion slot. The Expansion Module also adds a parallel port and a second serial port.

• Gain a parallel port and an additional serial port


• Add peripheral options and accessories that meet your needs


• Easy to install, attaches to the thin client or streaming client without having to remove the metal side cover.

Short summary description HP AZ551AA slot expander:
This short summary of the HP AZ551AA slot expander data-sheet is auto-generated and uses the product title and the first six key specs.

HP AZ551AA, PCIe, 255 x 74 x 222 mm, 1.93 kg

Long summary description HP AZ551AA slot expander:
This is an auto-generated long summary of HP AZ551AA slot expander based on the first three specs of the first five spec groups.

HP AZ551AA. Host interface: PCIe. Dimensions (WxDxH): 255 x 74 x 222 mm, Weight: 1.93 kg

Features
Host interface
PCIe
Weight & dimensions
Dimensions (WxDxH)
255 x 74 x 222 mm
Weight & dimensions
Weight
1.93 kg
Technical details
Weight (imperial)
1.93 kg (4.25 lbs)