location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AZ550AA internal solid state drive 16 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AZ550AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ550AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962692790 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:19:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2013
Product end of life date
Warranty: NA
Long product name HP AZ550AA internal solid state drive 16 GB :
The short editorial description of HP AZ550AA internal solid state drive 16 GB

HP 16GB SATA II IDE Solid State Flash Drive
More>>>
HP AZ550AA internal solid state drive 16 GB:
The official marketing text of HP AZ550AA internal solid state drive 16 GB as supplied by the manufacturer

Information technology professionals rely on HP quality to ensure maximum productivity. As the power of applications, processors, memory adapters and storage devices increases, high-end computer users are seeking ways to optimize their system performance. HP provides leading solutions, adding new levels of performance, availability, flexibility, and management.

Short summary description HP AZ550AA internal solid state drive 16 GB:
This short summary of the HP AZ550AA internal solid state drive 16 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HP AZ550AA, 16 GB

Long summary description HP AZ550AA internal solid state drive 16 GB:
This is an auto-generated long summary of HP AZ550AA internal solid state drive 16 GB based on the first three specs of the first five spec groups.

HP AZ550AA. Solid-state drive capacity: 16 GB

Features
Solid-state drive capacity *
16 GB
Windows operating systems supported
Yes
Other features
Internal
Yes
Connectivity technology
Wired
Compatible products
HP t5570 HP t5740e
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSM-HS.5-016MJ internal solid state drive 16 GB 1.8" SATA MLC
(show image)
MSM-HS.5-016MJ MSM-HS.5-016MJ 0.00
(excl. VAT)
0 (incl. VAT)