location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM872B
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:43:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch :
The short editorial description of HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch

HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch
More>>>
HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch:
The official marketing text of HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch as supplied by the manufacturer

HP 8/80 SAN Switch is ideal for medium-to-large-sized organizations that need a scalable and high-availability solution to meet rapidly evolving storage requirements. When deployed as a core SAN fabric switch, the fully enabled 80 port SAN Switch provides a single-switch core footprint that is ideal for SAN fan-out using lower-density B-series switches.

The 8/80 SAN Switch features a non-blocking architecture with as many as 80 ports concurrently active at 8 Gb/s full duplex providing an aggregate bandwidth of 1280 Gb/s.

Optional Integrated Routing provides selective device sharing while maintaining remote fabric isolation for higher levels of scalability and fault isolation.

The Power Pack+ software provides the SAN administrator with the necessary tools to monitor the health and performance of the network through a single pane of glass. Enhanced capabilities ensures ample bandwidth for mission-critical applications.

Short summary description HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch:
This short summary of the HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch

Long summary description HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch:
This is an auto-generated long summary of HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch based on the first three specs of the first five spec groups.

HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch

Brand Image Product code Product Stock Price from
HPE

HPE B-series High End Switch Power Pack+ LTU
(show image)
T5523A B-series High End Switch Power Pack+ LTU 0.00
(excl. VAT)
0 (incl. VAT)