HP logo

HP HD 3310 webcam 1280 x 720 pixels USB 2.0 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
333334
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP HD 3310 webcam 1280 x 720 pixels USB 2.0 Black:

HP HD 3310, 1280 x 720 pixels, 720p, USB 2.0, Black, Clip/Stand, 0 - 30°

Long summary description HP HD 3310 webcam 1280 x 720 pixels USB 2.0 Black:

HP HD 3310. Maximum video resolution: 1280 x 720 pixels, Supported video modes: 720p. Host interface: USB 2.0, Product colour: Black, Mounting type: Clip/Stand. Weight: 62 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.