HP logo

HP Pavilion g6-1302tx Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450M Wi-Fi 4 (802.11n) FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12163
Info modified on:
01 Feb 2025, 05:02:59
End of life date:
30 Sept 2012
Short summary description HP Pavilion g6-1302tx Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450M Wi-Fi 4 (802.11n) FreeDOS Black, Silver:

HP Pavilion g6-1302tx, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP Pavilion g6-1302tx Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450M Wi-Fi 4 (802.11n) FreeDOS Black, Silver:

HP Pavilion g6-1302tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.