location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9ZF85PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850294792 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700 (12MB Cache, 3GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 2000GB HDD
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black :
The short editorial description of HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Intel Core i7-9700 (12MB Cache, 3GHz), 8GB DDR4-SDRAM, 2000GB HDD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Home 64-bit
More>>>
HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
The official marketing text of HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

Ready for versatile work environments
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 60.45 cm(23.8) All-in-One PC features a contemporary design with business-class performance, collaboration, security, and manageability features.

Short summary description HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This short summary of the HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G5, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 10 Home

Long summary description HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP ProOne 400 G5. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Sleek, elegant design

Stylish design, a micro-edge anti-glare display, and clean lines makes this AiO suitable for a front desk or space-constrained work environments.

Powerful options

Get high-performance and expansion with a 9th Gen Intel® Core™ processor[2] and USB Type-C®.

Executive-class collaboration

Enjoy impressive collaboration tools like HP Noise Cancellation.

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen5 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [3]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor *
i7-9700
Processor number of cores
8
Processor boost frequency
4.7 GHz
Processor frequency *
3 GHz
Processor cache
12 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Total HDDs capacity
2 TB
Number of HDDs installed
1
Hard drive capacity
2 TB
Hard drive rotational speed
7200 RPM
Hard drive interface
SATA
Optical drive *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Audio chip
Conexant CX3601
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
2x2
Ethernet LAN connection *
Yes
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Black
Introduction year
2019
Country of origin
China
Performance
Product type *
All-in-One PC
Chipset
Intel Q370
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP front camera
HP Webcam
HP segment
Business
Power
AC adapter power
150 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
539.6 mm
Depth (with stand)
208.5 mm
Height (with stand)
392.3 mm
Weight (with stand)
6.37 kg
Package width
652 mm
Package depth
268 mm
Package height
465 mm
Package weight
10.2 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Power cord included
Yes
Other features
3D compatibility
No
Autonomy mode
No
Detachable display
No
Disclaimer HP ProOne 400 G5 Intel® Core™ i7 i7-9700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
Disclaimer

[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.