location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt21 Mobile Thin Client

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP mt21 Mobile Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VR64PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850120794 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year standard parts and labour limited warranty, depending on country (upgrades available), 1 year limited warranty on primary battery
Long product name HP mt21 Mobile Thin Client :
The short editorial description of HP mt21 Mobile Thin Client

mt21 Mobile Thin Client
More>>>
HP mt21 Mobile Thin Client:
The official marketing text of HP mt21 Mobile Thin Client as supplied by the manufacturer

Style, Substance, and Value
The stylish new HP mt21 Mobile Thin Client is fully-featured, thin, and light. Stay productive in the office and on the go. A rich user experience with tight security wherever you take it.

Short summary description HP mt21 Mobile Thin Client:
This short summary of the HP mt21 Mobile Thin Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP mt21 Mobile Thin Client, 336 mm, 238 mm, 19.9 mm

Long summary description HP mt21 Mobile Thin Client:
This is an auto-generated long summary of HP mt21 Mobile Thin Client based on the first three specs of the first five spec groups.

HP mt21 Mobile Thin Client. Width: 336 mm, Depth: 238 mm, Height: 19.9 mm

Ultra Slim. Ultra Durable.

The HP mt21 Mobile Thin Client delivers stylish design to every business. An ultra-slim exterior encases a stylish robust aluminum keyboard deck. Passed MIL-STD 810G testing to help ensure durability and sturdiness.[1]

Your office, wherever you go

An intense rich, immersive user experience is delivered through a 35.56 cm(14) diagonal display, with HP Audio Boost and HP Noise cancellation. Delve in with built in speakers and microphone with high-definition 720p webcam[2] for optimal mobile collaboration.

Keep your desk clutter-free

With a single cable, it’s simple to make a quick transition to desktop productivity. Supporting docking via USB-C™, connect to multiple external displays, as well as a power source and a gigabit network connection through optional docks.[2]

Cloud-ready & VDI-optimized

Hardware and software optimized for the newest commercial cloud ecosystems and VDI-optimized for traditional server-based computing strategies.

Stable and reliable

Proven quality and reliability ensured through no less than 120,000 hours of reliability testing through HP’s Total Test Process and passed MIL-STD testing. [1]

Secure critical data

The Trusted Platform Module 2.0 embedded security chip (TPM) provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Protected, wherever you are

Whether it’s the optional finger print reader, Windows 10 IoT Enterprise security features, or the locked file system of HP ThinPro, malware and security attacks don’t stand a chance when you’re on the move.

Power through the day

Outstanding battery life gets you through a day of back-to-back meetings without plugging in. HP fast-charging technology recharges your battery 90% in 90 minutes. [5]

Affordable performance

7th generation Intel® Celeron® processor matched with a 128 GB flash memory drive and DDR4 SDRAM system memory delivers commercial notebook PC-like performance for a cloud optimized mobile thin client [3,4]

Protection from spills

The elegantly designed HP Premium Keyboard offers peace of mind and protection from minor spills with a thin layer of mylar film. With the backlit option, the easy to read keys will also remain smooth from consistent force.

Easily connect

The full-size ports allow you to connect to projectors or a wired network with no adapter cables. You can also charge your phone, connect to displays and dock with USB-C™ port.

Powerful sound

Dramatically improve the audio from your computer with HP Audio Boost. You will experience impressive clear sound quality and the right balance for the ultimate listening experience.

Remote management made simple

HP Device Manager allows you to streamline the management of all your thin client devices. You can securely, efficiently and remotely control the full life cycle of the deployed thin client devices.

Weight & dimensions
Width
336 mm
Weight & dimensions
Depth
238 mm
Height
19.9 mm
Disclaimer HP mt21 Mobile Thin Client:
Disclaimer

[1] Pass MIL-STD 810G testing, not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[2] Sold separately or as an optional feature. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors; or provide any Windows® 8 or Windows 7 drivers on http://www.support.hp.com
[5] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.