HP logo

HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 500 GB Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2096
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Jun 2021
Bullet Points HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 500 GB Windows 10 Pro SFF PC Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-9700 (12MB Cache, 3GHz)
  • - 32GB (2666MHz) DDR4-SDRAM (1 x 32)
Warranty:
3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 500 GB Windows 10 Pro SFF PC Black:

Intel Core i7-9700 (12MB Cache, 3GHz), 32GB DDR4-SDRAM, DVD-RW, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit

HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 500 GB Windows 10 Pro SFF PC Black:

Powerful and ready for expansion
Powered for business, the HP ProDesk 600 SFF features strong security, and comprehensive manageability features in a stylish and compact design for the modern workplace.

Short summary description HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 500 GB Windows 10 Pro SFF PC Black:

HP ProDesk 600 G5, 3 GHz, Intel® Core™ i7, 32 GB, 500 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 500 GB Windows 10 Pro SFF PC Black:

HP ProDesk 600 G5. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor: i7-9700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Optical drive: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black

Disclaimer HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 500 GB Windows 10 Pro SFF PC Black 9VD23PA:
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering branding and/or naming is not a measurement of higher performance.
[5] HP Sure Start Gen5 is available on select HP PCs with Intel processors. See product specifications for availability.
[6] HP Sure Click is available on select HP platforms and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.