location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 17 G6 Mobile Workstation

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ZBook 17 G6 Mobile Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PJ29PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721852267 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years standard parts, labour and on-site limited warranty, depending on country (upgrades available), 1 year limited warranty on primary battery.
Long product name HP ZBook 17 G6 Mobile Workstation :
The short editorial description of HP ZBook 17 G6 Mobile Workstation

ZBook 17 G6 Mobile Workstation
More>>>
HP ZBook 17 G6 Mobile Workstation:
The official marketing text of HP ZBook 17 G6 Mobile Workstation as supplied by the manufacturer

Extreme performance to meet extraordinary demands
Our flagship ZBook is our ultimate laptop for those who need desktop performance on the go. Edit multiple content streams, manipulate complex data and develop in virtual reality—all on an impressive 17-inch diagonal screen.

Short summary description HP ZBook 17 G6 Mobile Workstation:
This short summary of the HP ZBook 17 G6 Mobile Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 17 G6 Mobile Workstation, 416 mm, 288 mm, 33 mm

Long summary description HP ZBook 17 G6 Mobile Workstation:
This is an auto-generated long summary of HP ZBook 17 G6 Mobile Workstation based on the first three specs of the first five spec groups.

HP ZBook 17 G6 Mobile Workstation. Width: 416 mm, Depth: 288 mm, Height: 33 mm

Desktop performance. Unplugged.

Blitz render times and speed through multi-app workflows with next generation NVIDIA Quadro® graphics, 128 GB of memory[1] and multiple cores. And, with our industry-leading thermal design, everything stays cool and quiet even under the heaviest workloads.

Software certified

Work confidently knowing your laptop is certified to tackle the most demanding applications. We've partnered with leading software providers to ensure your ZBook is optimized for peak performance.

Ready to expand. No tools required.

When your technology needs evolve, you can easily upgrade. Simply remove the back panel and switch out your memory or storage in seconds.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [2]

HP Collaboration Keyboard

Launch and manage calls from anywhere using Skype® with HP Noise Cancellation and the world-facing third microphone. Shortcut keys, including start/stop call, calendar and screen share, enable efficient and effective collaboration. [3]

43.9 cm(17.3) Diagonal FHD Display

Get clear and sharp visuals in full high definition. Comfortably work in any light setting with reduced glare and an ambient light sensor that automatically dims or brightens your screen based on your surroundings.

NVIDIA® Quadro® RTX 4000 graphics card

Designed for the most intensive design, AI and VR workflows, NVIDIA® Quadro® RTX 4000 graphics delivers accelerated performance with ray tracing, deep learning and advanced shading.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [1]

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology.

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Weight & dimensions
Width *
416 mm
Weight & dimensions
Depth *
288 mm
Height *
33 mm
Disclaimer HP ZBook 17 G6 Mobile Workstation:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[3] Skype requires Internet access and is not available in China.