location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-da2024tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9GD55PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721585301 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-7020U (3MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 SVA
  • - 4GB (2133MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black :
The short editorial description of HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black

Intel Core i3-7020U (3MB Cache, 2.3GHz), 4GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") Full HD 1920 x 1080 SVA, DVD±RW, Intel HD Graphics 620, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:
The official marketing text of HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black as supplied by the manufacturer

Beautifully designed to do it allDesigned for long-lasting performance, this stylishly designed HP 15" laptop has a long-lasting battery that keeps you connected, entertained, and productive all day. Speed through tasks, or sit back and socialize – with an Intel® processor and a rich display. Do it all, all day.

Short summary description HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:
This short summary of the HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-da2024tu, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:
This is an auto-generated long summary of HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP 15-da2024tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Responsive and reliable performance
Responsive and reliable performance

A laptop with the power to surf, stream,[4] and do so much more with an Intel® processor[3]. Plus extensive quality testing ensures that you can keep going...and going.

Sleek. Stylish. Portable.
Sleek. Stylish. Portable.

A sleek and stylish design makes this eye-catching laptop easy to take anywhere. With its beautiful brushed keyboard and color-matched hinge, the smartly designed HP 15" laptop looks as good as it performs.

Stay Connected and Entertained
Stay Connected and Entertained

Stay connected and entertained with a long-lasting HP fast charge battery and visually rich display. Plus, easily store and enjoy your favorite music, movies, and photos with ample storage.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Intel® HD graphics
Intel® HD graphics

Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

7th Generation Intel® Core™ processor
7th Generation Intel® Core™ processor

Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities. [8]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [5]

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [10]

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [9]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.

SD and Micro SD card reader
SD and Micro SD card reader

Simply insert an SD or Micro SD card and increase your device’s storage for more movies, photos, and music, or easily access any content you have stored on an existing card.

Choose your color
Choose your color

Personalize your PC with your choice of color, for style that matches yours. [23]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [19]

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor *
i3-7020U
Processor number of cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus data transfer rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x4, 2x2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Optical drive *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
1x1
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
DVI port
No
Combo headphone/mic port
Yes
Performance
Chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Home
Processor special features
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122590
Conflict-Free processor
Yes
Special features
HP JumpStart
Yes
HP Sure Connect
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
246 mm
Height
22.5 mm
Weight *
1.77 kg
Other features
AC adapter included
Yes
Disclaimer HP 15-da2024tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:
Disclaimer

[1] High-definition (HD) content required to view HD images. [2] Full high-definition (FHD) content required to view FHD images. [3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. [4] Internet service required and not included. [5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. Intel's numbering is not a measurement of higher performance. [9] Features may require software or other 3rd party applications to provide the described functionality. [10] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. [19] Recharges your battery up to 50% within 45 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the laptop, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP Spectre 2-in-1 and HP x2 PC models. S