location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR Backpack G2 Workstation 8YN39PA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Z VR Backpack G2 Workstation 8YN39PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8YN39PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721237491 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year (1-1-1) limited warranty and service offering includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z VR Backpack G2 Workstation 8YN39PA :
The short editorial description of HP Z VR Backpack G2 Workstation 8YN39PA

VR Backpack G2
More>>>
HP Z VR Backpack G2 Workstation 8YN39PA:
The official marketing text of HP Z VR Backpack G2 Workstation 8YN39PA as supplied by the manufacturer

The wearable, versatile VR PC – optimized for a free-roam experience.
Unlock the potential of VR with a wearable PC optimized for free-roam environments. From location-based entertainment to immersive training to innovative design, pioneer new experiences and solutions using extreme power, packed into a compact wearable.

Short summary description HP Z VR Backpack G2 Workstation 8YN39PA:
This short summary of the HP Z VR Backpack G2 Workstation 8YN39PA data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR Backpack G2 Workstation 8YN39PA, 333 mm, 236 mm, 60.9 mm

Long summary description HP Z VR Backpack G2 Workstation 8YN39PA:
This is an auto-generated long summary of HP Z VR Backpack G2 Workstation 8YN39PA based on the first three specs of the first five spec groups.

HP Z VR Backpack G2 Workstation 8YN39PA. Width: 333 mm, Depth: 236 mm, Height: 60.9 mm

NVIDIA GeForce™ graphics paired with Intel® Core™ processors let you fly through VR work. And with ISV-certification for demanding apps like VRED® and Revit®, workflow integration is seamless.

Super-smooth frame rates. Ultra-fast render times. The performance of NVIDIA GeForce™ graphics paired with Intel® Core™ processors lets you fly through VR workloads. And with ISV-certification for the most demanding applications like VRED® and Revit®, workflow integration is seamless.

We've optimized the design of our wearable PC for comfort and simplicity. With improved ergonomics, battery management and ease of movement, this is free-roam VR made easy.

Intuitive. Instinctive. Immersive. We've optimized the design of our wearable PC to make it even more comfortable and simple to use. With improved ergonomics, battery management and ease of movement, it's the most natural free-roam VR experience yet.

Accelerate VR work. Dock for desktop-quality development. Throw on the backpack for quick reviews and iteration. Host fully immersive end-user experiences. All with one hybrid PC.

Accelerate your VR work with this powerful hybrid PC. Dock for the full desktop PC experience to complete detailed design work. Untether to iterate at pace in free-roam review sessions and host fully immersive experiences.

Weight & dimensions
Width *
333 mm
Weight & dimensions
Depth *
236 mm
Height *
60.9 mm