HP logo

HP OMEN X by 2S 15-dg0038tx

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8109
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Mar 2021
Warranty:
1 year limited parts and labour
Long product name HP OMEN X by 2S 15-dg0038tx:

OMEN X by 2S 15-dg0038tx

HP OMEN X by 2S 15-dg0038tx:

World’s first dual-screen gaming laptop
You've never seen a laptop like this. Sleek, powerful, and equipped with two displays for twice the advantage, the future of portable gaming starts here. An industry-first, dual-screen design lets you game at fullscreen while keeping tabs on other applications on a second, keyboard-mounted display. No matter where the game takes you, this beast of a machine is designed to multiply your potential.

Short summary description HP OMEN X by 2S 15-dg0038tx:

HP OMEN X by 2S 15-dg0038tx, 2.37 kg, 362.1 mm, 261.7 mm, 20 mm, 362.1 mm, 261.7 mm

Long summary description HP OMEN X by 2S 15-dg0038tx:

HP OMEN X by 2S 15-dg0038tx. Weight: 2.37 kg

Disclaimer HP OMEN X by 2S 15-dg0038tx 8XB61PA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD
[4] Features may require software or other 3rd party applications to provide the described functionality.
[6] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.