location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8WP71PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721091147 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2021
Product end of life date
Product Brochure/Datasheet (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8665U (8MB Cache, 1.9GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA
  • - 16GB (2400MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Warranty: 1 year standard parts, labor and on-site limited warranty (1-1-1), depending on country (upgrades available). 1 year limited warranty on primary battery.
Long product name HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The short editorial description of HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Intel Core i7-8665U (8MB Cache, 1.9GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") HD 1366 x 768 SVA, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official marketing text of HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer

Everyday made specialThe contemporary and purposeful design of the HP ProBook 640 compliments enterprise-grade performance, security, manageability all with flexible configuration options to suit the needs of a broad spectrum of users.

Short summary description HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 640 G5, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 16 GB, 512 GB

Long summary description HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP ProBook 640 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Modern professional design

This PC is built for business. The HP ProBook 640 undergoes MIL-STD 810G testing[2] and has a striking silver finish with sharp lines that embody today’s bold design.

High performance

Help speed up demanding business applications with an 8th Gen Intel® Core™ processor[3]. Help keep connected with HP Extended Range Wireless LAN.

Built on a secure foundation

Protect your PC against the evolving malware threats of the future, with self-healing and manageable hardware-enforced security solutions from HP. From the BIOS to the browser HP Sure Start Gen5[7] and HP Sure Click[8] help secure your PC.

High performance, high portability

Help speed up demanding business applications with an 8th Gen quad-core Intel® Core™ processor. [4]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [1]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits, or corruption.

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [5]

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen5 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [6]

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor *
i7-8665U
Processor number of cores
4
Processor threads
8
Processor boost frequency
4.8 GHz
Processor frequency *
1.9 GHz
System bus data transfer rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express сonfigurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory, maximum *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Network
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193563
Special features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
65 W
Security
Password protection
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
240 mm
Height
20.9 mm
Weight *
1.73 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 06:26:39
Uk has collected 1 expert review for HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP ProBook 640 G5 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

[2] MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Quad core processors are optional. Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [7] HP Sure Start Gen5 is available on select HP PCs with Intel processors. See product specifications for availability. [8] HP Sure Click is available on select HP platforms and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. Intel’s numbering, branding and/or naming is no