location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8KL27PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441318449 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Xeon Silver 4110 (11MB Cache, 2.1GHz)
  • - NVIDIA Quadro P4000 (8GB GDDR5)
  • - 32GB (2933MHz) DDR4-SDRAM (4 x 8) & 500GB HDD
Long product name HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black :
The short editorial description of HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black

Intel Xeon Silver 4110 (11MB Cache, 2.1GHz), 32GB DDR4-SDRAM, 500GB HDD, NVIDIA Quadro P4000 (8GB GDDR5), LAN, Windows 10 Pro 64-bit
More>>>
HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black:
The official marketing text of HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black as supplied by the manufacturer

A future-proof powerhouse
No matter what the future holds, you'll have all the performance you need. Ideal for VFX and rendering, this workhorse offers a wide range of processing power and the flexibility to upgrade components over time.

Short summary description HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black:
This short summary of the HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6 G4, 2.1 GHz, Intel Xeon Silver, 4110, 32 GB, 500 GB, Windows 10 Pro

Long summary description HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black:
This is an auto-generated long summary of HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black based on the first three specs of the first five spec groups.

HP Z6 G4. Processor frequency: 2.1 GHz, Processor family: Intel Xeon Silver, Processor: 4110. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® P4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Product type: Workstation. Weight: 13.1 kg. Product colour: Black

Designed to grow with you

Invest only in the technology you need today, and easily upgrade in the future. Scale up with a broad range of configurations from single or dual processors to multiple graphics cards.

Relentless power

Take on demanding workloads with high-powered processors, professional graphics and 384 GB of memory. Experience seamless performance during graphics-intensive work, such as visual effects and design visualization.

HP's most secure workstations

Advanced security features come standard on every Z6. Rest assured your device, identity and data are safe with security software like HP Client Security Suite[2] and HP Sure Start, the industry's first self-healing BIOS with intrusion detection.

Deliberate design

The Z6 workstation’s sleek, iconic design doesn't compromise on quiet, reliable performance.

Unrivaled BIOS protection

HP SureStart automatically detects intrusions in real-time, notifies you, and restores the BIOS you use, so you can breathe easier.

NVIDIA® Quadro® P4000 graphics card

Get advanced performance for demanding professional applications with NVIDIA® Quadro® P4000 graphics. VR ready—it has the performance necessary to drive immersive VR environments.

NVIDIA® Quadro® P400 graphics card

Get stable, reliable performance on professional workflows that require you to manage complex 2D and 3D models with NVIDIA® Quadro® P400 graphics. [4]

Intel® Xeon® processor

Achieve the performance you need with the ability to support two next generation Intel® Xeon® processors for up to 48 total processor cores in one system. [3]

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology. [1]

Self-encryption drives

Optional self-encryption drives thwart outside access so your valuable IP won’t fall into the wrong hands. [4]

Super fast network connenctions

The optional dual 10 GbE module allows you to share big data files with 10x the bandwidth of standard office networking and with Thunderbolt™ 3 technology for fast data transfers. [6,7]

USB Type-C™

The optional dual front I/O USB 3.1 G2 Type C™ module lets you transfer data to devices using modern connection technology at higher data rates. [5]

Optimized connectivity

Create two network connections without the added cost of a PCIe NIC with dual embedded 1GbE LAN ports which come standard.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor *
4110
Processor number of cores
8
Processor boost frequency
3 GHz
Processor frequency *
2.1 GHz
Processor cache
11 MB
Number of processors installed
1
Memory
Internal memory *
32 GB
Memory, maximum *
384 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 8 GB
Memory slots
12x DIMM
Memory clock speed
2933 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® P4000
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Ports & interfaces
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Chipset
Intel C622
Audio chip
Realtek ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Conflict-Free processor
Yes
Special features
HP segment
Business
Power
Power supply *
1000 W
Weight & dimensions
Width *
169 mm
Depth *
465 mm
Height *
445 mm
Weight *
13.1 kg
Packaging content
Display included *
No
Disclaimer HP Z6 G4 Intel Xeon Silver 4110 32 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P4000 Windows 10 Pro Workstation Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
[2] HP Client Security Suite features vary by platform. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Sold separately or as an optional feature.
[5] HP Z Premium Front I/O 2xUSB-A 2xUSB-C is sold separately or as an optional feature.
[6] HP dual-port 10GBase-T NIC is sold separately or as an optional feature.
[7] Available in the first half of 2019.