location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Tank 316
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7ZV78A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441033458 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 08:59:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get up to 8,000 color or 6,000 black pages at an extremely low cost-per page.[1,2]
  • - Restore ink levels with resealable bottles and our spill-free refill system.[3]
  • - Print darker, crisper text,[4] and get borderless, fade-resistant photos and documents that last up to 22 times longer.[5]
Warranty: One year of 24/7 world-class technical support services through http://www.hp.com/support; One-year or 15,000 pages limited hardware warranty, whichever is earlier from the date of purchase; user replaceable parts have separate warranty periods
Long product name HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm :
The short editorial description of HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm

Ink Tank 316
More>>>
HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm:
The official marketing text of HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm as supplied by the manufacturer

Easily print at high volumes for an extremely low cost-per-page,[1] with a reliable, spill-free ink system.[3] Print up to 8,000 pages color or 6,000 pages black,[2] and produce exceptional quality.

Short summary description HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm:
This short summary of the HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ink Tank 316, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm:
This is an auto-generated long summary of HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm based on the first three specs of the first five spec groups.

HP Ink Tank 316. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

More for less

Print thousands of pages with high-capacity ink tank system.
Print up to 8,000 pages with a set of HP color bottles or up to 6,000 pages with an HP black ink bottle.[2]
Print high volumes at an extremely low cost-per-page with this high-capacity ink tank system.[1]

No mess. No waste.

Easily refill your ink tank system with spill-free, resealable bottles.[3]
Easily monitor ink levels and replenish Original HP ink when you want.
Transparent ink tanks allow you to print with confidence.

Exceptional HP quality

Count on darker, crisper text, time after time.[4]
Count on HP Original inks for photos that last up to 22 times longer.[5]
Create borderless brochures, flyers, photos, and other documents that look great—right in your office.
Get the features you need for work and other tasks with copy and scan functions.

Exceptional HP quality

Count on darker, crisper text, time after time. [4]

Preserve your photos

Count on HP Original inks for photos that last up to 22 times longer. [5]

Simple, spill-free refill

Easily refill your ink tank system with spill-free, resealable bottles. [3]

High-capacity ink tank system

Print thousands of pages with high-capacity ink tanks – simply add more ink when you're running low.

More pages for your money

Print high volumes at an extremely low cost-per-page with this high-capacity ink tank system. [2]

Engineered for high-volume printing

Print up to 8,000 pages with a set of HP color bottles or up to 6,000 pages with an HP black ink bottle. [1]

The world’s #1 printer vendor
The world’s #1 printer vendor

Count on high-quality prints time after time from the world's #1 printer vendor. [1]

All the features you need

Enjoy copy and scan functions, so you can save time and get more from one device.

Transparent ink tanks
Transparent ink tanks

Transparent ink tanks allow you to print with confidence.

Convenient ink management

Easily monitor ink levels and replenish Original HP ink when you want.

Prints that always look great
Prints that always look great

Create borderless brochures, flyers, photos, and other documents that look great.

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) black
8 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
18 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copies, maximum
9 copies
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Enhanced scanning resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN
Fax
Duplex faxing
No
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
1000 pages per month
Ink tank system
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-in-One multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity (sheets)
60 sheets
Maximum output capacity (sheets)
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215 mm
Custom media length
127 - 355 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Performance
Built-in processor
Yes
Processor frequency
360 MHz
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (ready)
2.1 W
Power consumption (sleep)
0.88 W
Power consumption (off)
0.07 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Special features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 8, Windows Vista, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Operational conditions
Operating humidity range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Certificates
Certification
CISPR 22: 2008/EN 55022: 2010 Class B, CISPR24: 2010/EN 55024: 2010, EN 61000-3-2: 2006+ A1:2009+ A2:2009, EN 61000-3-3: 2013, FCC CFR 47 Part 15 Class B; ICES-003, Issue 5 Class B; GB4943.1-2011 (CCC S&E -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan), GOST (Russia); KCC (Korea)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
525 mm
Depth
310 mm
Height
158 mm
Weight
4.67 kg
Packaging data
Package width
525 mm
Package depth
310 mm
Package height
158 mm
Package weight
5.88 kg
Packaging content
Bundled software
HP Printer Software,HP Photo Creations
Other features
Number of users
3 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Number of print heads
2
Disclaimer HP Ink Tank 316 Thermal inkjet A4 4800 x 1200 DPI 8 ppm:
Disclaimer

[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see hp.com/go/learnaboutsupplies.
[2] Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 color test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies.
[3] When used in accordance with set up instructions.
[4] Based on HP internal optical density testing comparing with HP DeskJet 5800 series with HP 51 and HP 52 inks.
[5] Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class competing OEM ink tank systems from Epson, Canon, and Brother. See June 8, 2017 Statement and Wilhelm Imaging Research report http://Wilhelm-research.com and http://hp.com/go/printpermanence. Brazil, China, Indonesia, Malaysia only footnote: Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class competing OEM ink tank systems. See June 8, 2017 Statement and Wilhelm Imaging Research report http://www.wilhelm-research.com/hp/WIR_Ink_Tank_Printer_Comparison.pdf and http://hp.com/go/printpermanence. [1] Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2016 Q4. For shipments of all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).