HP logo

HP ZBook 17 G6 Mobile Workstation

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6818
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
30 Apr 2021
Warranty:
3 years standard parts, labour and on-site limited warranty, depending on country (upgrades available), 1 year limited warranty on primary battery.
Long product name HP ZBook 17 G6 Mobile Workstation:

ZBook 17 G6 Mobile Workstation

HP ZBook 17 G6 Mobile Workstation:

Extreme performance to meet extraordinary demands
Our flagship ZBook is our ultimate laptop for those who need desktop performance on the go. Edit multiple content streams, manipulate complex data and develop in virtual reality—all on an impressive 17-inch diagonal screen.

Short summary description HP ZBook 17 G6 Mobile Workstation:

HP ZBook 17 G6 Mobile Workstation, 416 mm, 288 mm, 33 mm

Long summary description HP ZBook 17 G6 Mobile Workstation:

HP ZBook 17 G6 Mobile Workstation. Width: 416 mm, Depth: 288 mm, Height: 33 mm

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP ZBook 17 G6 Mobile Workstation 7YV42PA:
[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[3] Skype requires Internet access and is not available in China.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.