HP logo

HP Slim Desktop S01-pF0116in Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6097
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Apr 2021
Bullet Points HP Slim Desktop S01-pF0116in Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-9400 (9MB Cache, 2.9GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 2000GB HDD
Warranty:
3 year limited parts, labour and on-site service, toll-free technical phone support for the first 30 days.
Long product name HP Slim Desktop S01-pF0116in Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black:

Intel Core i5-9400 (9MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 2000GB HDD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit

HP Slim Desktop S01-pF0116in Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black:

Dependable PC. Perfect for small spaces.Make the most of your living space with a reliable compact PC. Designed to take up less space where you need it, the HP Slim Desktop delivers technology and reliability you can depend on, with a slim design that fits anywhere.

Short summary description HP Slim Desktop S01-pF0116in Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black:

HP Slim Desktop S01-pF0116in, 2.9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 2 TB, Windows 10 Home

Long summary description HP Slim Desktop S01-pF0116in Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black:

HP Slim Desktop S01-pF0116in. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Slim Desktop S01-pF0116in Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black 7XF22AA:
[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [4] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.