HP logo

HP Slim Desktop S01-pF0111il Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6577
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Apr 2021
Bullet Points HP Slim Desktop S01-pF0111il Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:
  • - FreeDOS
  • - Intel Core i5-9400 (9MB Cache, 2.9GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Warranty:
3 year limited parts, labour and on-site service, toll-free technical phone support for the first 30 days.
Long product name HP Slim Desktop S01-pF0111il Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:

Intel Core i5-9400 (9MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 1000GB HDD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, FreeDOS

HP Slim Desktop S01-pF0111il Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:

Dependable PC. Perfect for small spaces.Make the most of your living space with a reliable compact PC. Designed to take up less space where you need it, the HP Slim Desktop delivers technology and reliability you can depend on, with a slim design that fits anywhere.

Short summary description HP Slim Desktop S01-pF0111il Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:

HP Slim Desktop S01-pF0111il, 2.9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 1 TB, FreeDOS

Long summary description HP Slim Desktop S01-pF0111il Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:

HP Slim Desktop S01-pF0111il. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Slim Desktop S01-pF0111il Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black 7XE93AA:
[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.