location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S01-pF0306il
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7XE34AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441691238 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i5-9400 (9MB Cache, 2.9GHz)
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Warranty: 1 year limited parts, labour and on-site service, toll-free technical phone support for the first 30 days.
Long product name HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black :
The short editorial description of HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black

Intel Core i5-9400 (9MB Cache, 2.9GHz), 4GB DDR4-SDRAM, 1000GB HDD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, FreeDOS
More>>>
HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:
The official marketing text of HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black as supplied by the manufacturer

Dependable PC. Perfect for small spaces.Make the most of your living space with a reliable compact PC. Designed to take up less space where you need it, the HP Slim Desktop delivers technology and reliability you can depend on, with a slim design that fits anywhere.

Short summary description HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:
This short summary of the HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Desktop S01-pF0306il, 2.9 GHz, Intel® Core™ i5, i5-9400, 4 GB, 1 TB, FreeDOS

Long summary description HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:
This is an auto-generated long summary of HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Slim Desktop S01-pF0306il. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor: i5-9400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Engineered for all-day performance
Engineered for all-day performance

Everything you do feels fast with the performance of a reliable processor. Save more of what you love with abundant storage for all your photos, videos and documents.

Sleek, space-saving design
Sleek, space-saving design

With its slim bezel design, this PC fits perfectly wherever you work or play. With a bold geometric pattern and all the ports you need located on the front, it's the perfect blend of form and function.

Brand you trust. Built to last.
Brand you trust. Built to last.

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[1] to ensure you’re getting a powerful, reliable PC that's going to last.

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

9th generation Intel® Core™ processor i5
9th generation Intel® Core™ processor i5

Experience a breakthrough in processor performance that delivers incredible in-game experiences and enables crisp, simultaneous live-streaming. Edit and render pure 4K quality, and stream only the best content.

Dual display support
Dual display support

Add a second display for a more immersive computing experience. With dual monitors, you can increase your productivity or just make multitasking easier.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor *
i5-9400
Processor number of cores
6
Processor threads
6
Processor boost frequency
4.1 GHz
Processor frequency *
2.9 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
9 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x8+2x4, 1x16, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive *
No
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0X3E98/x92
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Form factor *
Mini Tower
Number of 3.5" bays
1
Cable lock slot
Yes
Product colour *
Black
Country of origin
China
Performance
Chipset
Intel B365
Product type *
PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
134898
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Special features
HP segment
Home
Power
Power supply *
180 W
Weight & dimensions
Width *
95 mm
Depth *
303 mm
Height *
270 mm
Weight *
4.28 kg
Package width
499 mm
Package depth
196 mm
Package height
346 mm
Package weight
7.46 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP Slim Desktop S01-pF0306il Intel® Core™ i5 i5-9400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:
Disclaimer

[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.