location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P22h G4 FHD Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P22h G4 FHD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7UZ36A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905749249 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:52:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P22h G4 FHD Monitor computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easily navigate your documents and spreadsheets on the ample 54.61 cm (21.5) diagonal Full HD screen with vibrant 1920 x 1080 resolution.
  • - Complement your workspace with a contemporary display that has a 3-sided micro-edge bezel for unlimited sightlines and virtually seamless multi-display[1] setups.
  • - Quickly connect to your devices and additional displays through the HDMI, DisplayPort™, and VGA connectors.
Warranty: 3 year labour limited warranty.
Long product name HP P22h G4 FHD Monitor computer monitor :
The short editorial description of HP P22h G4 FHD Monitor computer monitor

P22h G4 FHD Monitor
More>>>
HP P22h G4 FHD Monitor computer monitor:
The official marketing text of HP P22h G4 FHD Monitor computer monitor as supplied by the manufacturer

The amazingly affordable business display
Put your content front and center on the HP P22h G4 FHD Height Adjust Monitor. The stylish, sleek design delivers essential presentation features, comfort adjustability, and advanced connectivity at a remarkable price point.

Short summary description HP P22h G4 FHD Monitor computer monitor:
This short summary of the HP P22h G4 FHD Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP P22h G4 FHD Monitor, 497.3 mm, 211.6 mm, 454.9 mm, 4.14 kg, 497.3 mm, 45.9 mm

Long summary description HP P22h G4 FHD Monitor computer monitor:
This is an auto-generated long summary of HP P22h G4 FHD Monitor computer monitor based on the first three specs of the first five spec groups.

HP P22h G4 FHD Monitor. Width (with stand): 497.3 mm, Depth (with stand): 211.6 mm, Height (with stand): 454.9 mm. Package width: 567 mm, Package depth: 189 mm, Package height: 385 mm

Crisp image clarity for all your content
Crisp image clarity for all your content

Easily navigate your documents and spreadsheets on the ample 54.61 cm (21.5) diagonal Full HD IPS screen with vibrant 1920 x 1080 resolution.

Stylishly designed
Stylishly designed

Complement your workspace with a contemporary display that has a 3-sided micro-edge bezel for unlimited sightlines and virtually seamless multi-display[1] setups. See clearly from almost anywhere in the room with 178° viewing angles.

Versatile connectivity

Quickly connect to your devices and additional displays through the HDMI and DisplayPort™ connectors. Get legacy device compatibility from the VGA connector.

Create an efficient workspace
Create an efficient workspace

Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display. [2]

Adjust your view
Adjust your view

Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode. Adjust tilt for your best view. [3]

Get comfortable

Find your best view with adjustable tilt settings, 100 mm of height adjustment, swivel and tilt -5/+25 (+/-2) and 90° pivot rotation.

Responsibly made

Energy efficiency and environmental sustainability are built into every ENERGY STAR® and TCO certified, EPEAT® 2019 registered, and low halogen display. [5,6]

Complete the picture

Customize a total solution with options designed for your display, like the HP S101 Speaker Bar, which attaches easily to the lower bezel to add stereo audio without the desktop clutter. [4]

Place it where you need it

Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern. [3]

We have your back

We’re just a call or click away. Rest assured that your IT investment is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service.

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

Weight & dimensions
Width (with stand)
497.3 mm
Depth (with stand)
211.6 mm
Height (with stand)
454.9 mm
Weight (with stand)
4.14 kg
Width (without stand)
497.3 mm
Depth (without stand)
45.9 mm
Weight & dimensions
Height (without stand)
301.1 mm
Packaging data
Package width
567 mm
Package depth
189 mm
Package height
385 mm
Package weight
5.65 kg
Disclaimer HP P22h G4 FHD Monitor computer monitor:
Disclaimer

[1] Each display sold separately. [2] HP Desktop Mini, HP Chromebox, and HP Thin Client sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[3] Mounting hardware sold separately.
[4] Each accessory sold separately.
[5] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[6] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.