location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7QJ77PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905609802 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8700 (12MB Cache, 3.2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD
Long product name HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver :
The short editorial description of HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Intel Core i7-8700 (12MB Cache, 3.2GHz), 16GB DDR4-SDRAM, 1000GB HDD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, DVD-RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
The official marketing text of HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer

Powered for the enterprise
Modernize any workspace with an AiO PC that makes a great first impression. The HP EliteOne AiO delivers serious performance, engaging collaboration, multi-faceted security, and purposeful manageability in a stunning and sleek 60.45 cm (23.8) diagonal micro-edge bezel design.

Short summary description HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G4, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

HP EliteOne 800 G4. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Amazing from any angle

Count on this purposefully designed AiO to impress. Work in style on the elegant HP EliteOne 800 AiO with its thin profile, micro-edge anti-glare touch display, and superb cable management.

Performance first

Users will enjoy powerful 8th Gen Intel® Core™ processors[2], Intel® Optane™ memory[3] and optional AMD Radeon™ discrete graphics[4].

Strong security, powerful manageability

Get powerful protection and simplified management from our most secure and manageable PCs. HP Sure Start Gen4[6] protects against BIOS attacks while the HP Manageability Integration Kit[7] allows you to easily manage devices through Microsoft System Center Configuration Manager.

Firmware level protection

Protect the firmware that antivirus can’t reach! The hardware-enforced self-healing protection offered by HP Sure Start Gen4 automatically recovers the BIOS from malware, rootkits, or corruption. [7]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with self-healing protection. [9]

Let nothing stand in your way

Power through your day with Windows 10 Pro with built-in security, collaboration, and connectivity. [1]

Get PC images right the first time

Improve the quality and security of custom Windows images with HP Image Assistant Gen3 which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

Quick and secure recovery to the latest image

Quickly and securely restore PCs to the latest image using a network connection with HP Sure Recover. [11]

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click. [10]

Protect identities with HP Multi-Factor Authenticate Gen2[12]

Fortify your security with up to three authentication factors including fingerprints and facial recognition. [8,12]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [7]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor *
i7-8700
Processor number of cores
6
Processor boost frequency
4.6 GHz
Processor frequency *
3.2 GHz
Processor cache
12 MB
Bus type
DMI3
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive rotational speed
7200 RPM
Hard drive interface
SATA
Optical drive *
DVD-RW
Card reader integrated
No
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
No
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Audio output
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Special features
HP segment
Business
Power
AC adapter power
210 W
Weight & dimensions
Width (with stand)
539.6 mm
Depth (with stand)
180.2 mm
Height (with stand)
467.7 mm
Weight (with stand)
8.73 kg
Package width
656 mm
Package depth
269 mm
Package height
518 mm
Package weight
12.9 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and naming are not a measurement of higher performance.
[3] Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system and requires configuration with an optional Intel® Core™ i(5 or 7)+ processor.
[4] AMD Radeon™ graphics sold separately and must be configured at the factory.
[6] HP Sure Start Gen4 is available on HP Elite and HP Pro 600 products equipped with 8th generation Intel® or AMD processors.
[7] HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
[8] Sold as an optional feature must be configured at the factory. [9] HP Sure Run is available on HP Elite products equipped with 8th generation Intel® or AMD processors.
[10] HP Sure Click is available on most HP PCs and supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
[11] HP Sure Recover is available on HP Elite PCs with 8th generation Intel® or AMD processors and requires an open, wired network connection. Not available on platforms with multiple internal storage drives or Intel® Optane™. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
[12] HP Multi Factor Authenticate Gen2 requires Windows, 7th or 8th generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN. Microsoft System Center Configuration Manager is required for deployment. Three authentication factors require Intel® vPro™.