location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
290
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290-a0206in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KM44AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441365801 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD A4 7th Gen A4-9125 (1MB Cache, 2.3GHz)
  • - 4GB (1866MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black :
The short editorial description of HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black

AMD A4 7th Gen A4-9125 (1MB Cache, 2.3GHz), 4GB DDR4-SDRAM, 1000GB HDD, AMD Radeon R3, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:
The official marketing text of HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black as supplied by the manufacturer

Power in a small package
Surprisingly slimmed down, this space-saving desktop could just as easily fit on your desk as under it. With powerful hardware, reliable performance, and generous storage, your everyday computing is something to get excited about.

Short summary description HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:
This short summary of the HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 290-a0206in, 2.3 GHz, AMD A4, A4-9125, 4 GB, 1 TB, Windows 10 Home

Long summary description HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:
This is an auto-generated long summary of HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Slimline 290-a0206in. Processor frequency: 2.3 GHz, Processor family: AMD A4, Processor: A4-9125. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Elevated performance
Elevated performance

Multi-task efficiently and manage all your day-to-day demands with the latest processor.

Designed to fit in or stand out

Whether you show off your tower or tuck it away, the HP Slim Desktop PC was designed to blend in without dominating your space, thanks to a sleek design and microdot pattern.

Connect and store it all

With tons of ports, dual-monitor support, and ample storage, this desktop is ready to stream your favorite shows, store all of your photos, and connect with anything you’re into.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [2]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor generation
7th Generation AMD A4-Series APUs
Processor *
A4-9125
Processor number of cores
2
Processor boost frequency
2.6 GHz
Processor frequency *
2.3 GHz
Processor cache
1 MB
Number of processors installed
1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1866 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive *
No
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon R3
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Form factor *
Mini Tower
Product colour *
Black
Performance
Market positioning
Everyday
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Special features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Software provided
HP Audio Stream; HP Audio Switch; HP Connection Optimizer; HP Documentation; HP System Event Utilit
HP segment
Home
Power
Power supply *
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
100 mm
Depth *
320 mm
Height *
277 mm
Weight *
2.97 kg
Package width
499 mm
Package depth
196 mm
Package height
342 mm
Package weight
6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP Slimline 290-a0206in AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.