location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One - 20-c448in

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP All-in-One - 20-c448in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KM43AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441365603 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Warranty: 1 year limited parts, labour and on-site service, toll-free technical phone support for the first 30 days.
Long product name HP All-in-One - 20-c448in :
The short editorial description of HP All-in-One - 20-c448in

All-in-One - 20-c448in
More>>>
HP All-in-One - 20-c448in:
The official marketing text of HP All-in-One - 20-c448in as supplied by the manufacturer

Redesigned. Reliable. Ready for you.
Whether your family is looking to surf, stream or tackle that next big assignment, this budget friendly All-in-One has been redesigned to give everyone what they need. A splash of color and reliable, trusted performance make this the perfect living room go-to.

Short summary description HP All-in-One - 20-c448in:
This short summary of the HP All-in-One - 20-c448in data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One - 20-c448in, 496.2 mm, 185 mm, 370 mm, 4.4 kg, 233 mm, 600 mm

Long summary description HP All-in-One - 20-c448in:
This is an auto-generated long summary of HP All-in-One - 20-c448in based on the first three specs of the first five spec groups.

HP All-in-One - 20-c448in. Weight: 4.4 kg

Powered for every day
Powered for every day

The latest processors[1], plenty of storage and a range of IPS display sizes power your content and give the whole family an awesome view. Now everyone can get connected without slowing down.

Quality everyone can count on
Quality everyone can count on

With over 100 tests[2], you can depend on your HP All-in-One to help your family through every homework assignment, school project, and all-day movie binges.

A pop of personality
A pop of personality

A little bit of color can really bring a whole room to life, so we redesigned our All-in-One with a new, stylish stand design and a colorful ripple pattern.

HD+ display
HD+ display

Enjoy your photos, movies, and games with crisp quality. The 1600 x 900 resolution delivers 1.4 million pixels, 50% more than normal HD, for boosted definition. [4]

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [6]

HP Webcam
HP Webcam

With a great webcam it’s never been easier to stay in touch and get your work done. Video chat with the family while experiencing clear, smooth quality. [5]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [3]

DDR3 RAM
DDR3 RAM

RAM is essential for multitasking and powering demanding programs like video editing software and games. The more RAM you choose, the better performance you’ll enjoy.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [7]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Weight & dimensions
Width *
496.2 mm
Depth *
185 mm
Height *
370 mm
Weight *
4.4 kg
Weight & dimensions
Package width
233 mm
Package depth
600 mm
Package height
489 mm
Package weight
6.5 kg
Disclaimer HP All-in-One - 20-c448in:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations.
[2] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[4] High-definition+ (HD+) content is required to view HD+ images.
[5] Features may require software or other 3rd party applications to provide the described functionality.
[6] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[7] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.