HP logo

HP 290-p0018il Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6028
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Oct 2020
Bullet Points HP 290-p0018il Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:
  • - FreeDOS
  • - Intel Pentium Gold G5420 (4MB Cache, 3.8GHz)
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 290-p0018il Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:

Intel Pentium Gold G5420 (4MB Cache, 3.8GHz), 4GB DDR4-SDRAM, 1000GB HDD, Intel UHD Graphics 610, LAN, WLAN, Bluetooth, FreeDOS

HP 290-p0018il Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:

Power in a small package
Surprisingly slimmed down, this space-saving desktop could just as easily fit on your desk as under it. With powerful hardware, reliable performance, and generous storage, your everyday computing is something to get excited about.

Short summary description HP 290-p0018il Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:

HP 290-p0018il, 3.8 GHz, Intel® Pentium® Gold, G5420, 4 GB, 1 TB, FreeDOS

Long summary description HP 290-p0018il Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black:

HP 290-p0018il. Processor frequency: 3.8 GHz, Processor family: Intel® Pentium® Gold, Processor: G5420. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: FreeDOS. Power supply: 180 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Disclaimer HP 290-p0018il Intel® Pentium® Gold G5420 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower PC Black 7KM19AA:
[1] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.