HP logo

HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver, Black RX-427BB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13952
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2021
Long product name HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver, Black RX-427BB:

t730 Thin Client

HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver, Black RX-427BB:

Feels like face-to-face
Experience broadened support for unified communications (UC) solutions such as Skype for Business.
Keep it simple
Make it easy to deploy, manage, and maintain your install base with HP Device Manager.
True 3D[5] delivery you have to see to believe
Brace yourself for breakthrough loss-less video and graphics presentation from the cloud with HP True Graphics[6] software.
Super-charged data delivery
Improve wired and Wi-Fi network performance and the end user experience with HP Velocity software.
Quick. Clean. Streamlined.
Simplify the HP Thin Client Windows Embedded user experience with HP Easy Shell’s customized interface and protection for targeted cloud control.[4]
Any network, anytime
Connect to any type of network with the standard RJ-45 interface or an optional Wi-Fi or Fiber Optic network adapter.[3]
Cloud-based productivity software
Access subscription-based software[3] from the cloud with a preinstalled browser.
Select your software
Choose the right operating system and ISV for your environment.

Short summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver, Black RX-427BB:

HP t730, 2.7 GHz, AMD, AMD Embedded R-Series SoC, RX-427BB, 3.6 GHz, 4 MB

Long summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver, Black RX-427BB:

HP t730. Processor frequency: 2.7 GHz, Processor manufacturer: AMD, Processor family: AMD Embedded R-Series SoC. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 9000. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X), WLAN controller model: Intel Dual Band Wireless-AC 8260

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.