HP logo

HP 280 G3 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6747
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Jan 2020
Bullet Points HP 280 G3 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:
  • - FreeDOS
  • - Intel Core i5-8500 (9MB Cache, 3GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 500GB HDD
Long product name HP 280 G3 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Intel Core i5-8500 (9MB Cache, 3GHz), 8GB DDR4-SDRAM, 500GB HDD, DVD±RW, Intel UHD Graphics 630, LAN, FreeDOS

HP 280 G3 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Maximize your investment
Take on your everyday work at an affordable price with the HP 280 SFF. Get the computing power you need while minimizing the PC footprint and the total cost of ownership—now that’s a smart investment.

Short summary description HP 280 G3 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:

HP 280 G3, 3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, FreeDOS

Long summary description HP 280 G3 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black:

HP 280 G3. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black

Disclaimer HP 280 G3 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black 6HN06PA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com [2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36GB of system disk (for Windows 10) is reserved for system recovery software. [3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [4] Sold separately or as an optional feature. Wireless access point and internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ac WLAN devices.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.