location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
790
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
790-0103in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6DU92AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905611966 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700F (12MB Cache, 3GHz)
  • - NVIDIA GeForce GTX 1660 Ti (6GB GDDR6)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 256GB SSD
Long product name HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green :
The short editorial description of HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green

Intel Core i7-9700F (12MB Cache, 3GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, DVD-RW, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green:
The official marketing text of HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green as supplied by the manufacturer

Packs serious power. Use wisely.
The HP Pavilion Gaming Desktop is all about smooth performance and crisp graphics wrapped up in a bold design. This PC offers powerful technology plus the ability to upgrade, keeping performance up-to-date. Get ready to play hard in style today and for years to come.

Short summary description HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green:
This short summary of the HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 790-0103in, 3 GHz, Intel® Core™ i7, 8 GB, 1.26 TB, DVD-RW, Windows 10 Home

Long summary description HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green:
This is an auto-generated long summary of HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green based on the first three specs of the first five spec groups.

HP Pavilion Gaming 790-0103in. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor: i7-9700F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 400 W. Form factor: Mini Tower. Product type: PC

Powerful graphics
Powerful graphics

Get lost in fluid game play and smooth visuals.  With discrete graphics, lag and slowdowns are a thing of the past.

High-speed performance
High-speed performance

Unleash the full potential of your PC with an Intel® Core™ processor[1].  This top-tier speed will give you the edge you need to excel.

Bold, standout design

With distinct angular bezel and green LED lighting, this desktop is built to make a statement.  To complement it all, interior expansion slots offer support for storage drives and let you upgrade your graphics card, memory, and more to keep performance up-to-date.

Rock-solid connections
Rock-solid connections

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest 802.11 a/c (2x2) WLAN adapter and Bluetooth® 4.2. [4]

USB-C™
USB-C™

Plug in your external storage with this USB-C™ port, featuring 5Gb/s signaling rate. And it’s reversible, so you never have to worry about plugging in upside down. [5]

9th generation Intel® Core™ processor i7
9th generation Intel® Core™ processor i7

Experience a breakthrough in processor performance that delivers incredible in-game experiences and enables crisp, simultaneous live-streaming. Edit and render pure 4K quality, and stream only the best content. [2]

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

HDMI out
HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over. [3]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [7]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [6]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor *
i7-9700F
Processor number of cores
8
Processor threads
8
Processor boost frequency
4.7 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Optical drive *
DVD-RW
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
PCI Express
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GTX 1660 Ti
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Graphics card DVI-D ports quantity
1
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Form factor *
Mini Tower
Placement supported
Vertical
Product colour *
Black, Green
Performance
Market positioning
Gaming
Chipset
Intel® H370
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office 365
Bundled software
Dropbox
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193738
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel Identity Protection Technology
Yes
Special features
HP JumpStart
Yes
HP Software provided
HP Lighting Bar Control; HP Audio Switch
HP segment
Home
Power
Power supply *
400 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
154 mm
Depth *
375.8 mm
Height *
369 mm
Weight *
8.6 kg
Package width
299 mm
Package depth
478 mm
Package height
512 mm
Package weight
10.5 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP Pavilion Gaming 790-0103in Intel® Core™ i7 i7-9700F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Black, Green:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel's numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration.
[3] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD
[4] Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[5] USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum.
[6] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.
[7] Actual speeds may vary. Don't copy copyright-protected materials.