HP logo

HP 15q-ds0027tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6223
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Oct 2020
Short summary description HP 15q-ds0027tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP 15q-ds0027tu, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1.13 TB

Long summary description HP 15q-ds0027tu Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP 15q-ds0027tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.