location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T525
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ZY61A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808354717 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 01:08:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Discover savings, from your office space to your budget, with the world's smallest plotters and built-in stands.[1] With built-in Wi-Fi, you can also save time by connecting and printing right away. Save money with HP’s most affordable plotters.[2]
  • - This printer is all about simplicity. Speed up your PDF printing process with free HP Click software. Access files from cloud folders and print them using your smartphone and the HP Smart app. Design beautiful posters with the HP Poster Web app.
  • - HP DesignJet printing delivers the high-quality, high-speed results your clients expect. Get perfectly matched color on both small- and large-format prints. Achieve precise details, and see great results on plain paper with HP Bright Office Inks.
Warranty: One-year limited hardware warranty
Long product name HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection :
The short editorial description of HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection

Thermal inkjet, 2400 x 1200dpi, A0, WiFi, USB
More>>>
HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection:
The official marketing text of HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection as supplied by the manufacturer

Save space, time, and money with a compact Wi-Fi plotter and stand that let you print in-house, right away. Speed up the PDF printing process. Print from your smartphone with the HP Smart app.[2] Get high quality and high speed.

Short summary description HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection:
This short summary of the HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T525, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Yellow, 70 pph, Bond paper, Coated paper, Glossy paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper

Long summary description HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection:
This is an auto-generated long summary of HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection based on the first three specs of the first five spec groups.

HP Designjet T525. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL. Paper tray media types: Bond paper, Coated paper, Glossy paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 0.3 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 100 Mbit/s. Product colour: White, Sound power level (standby): 16 dB, RAM capacity: 1 GB. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

The perfect fit – for your office and budget

Save space by placing the world's smallest plotters[1] wherever they fit best, using the built-in stand.
Save time by connecting and printing right away with Wi-Fi capabilities.
Save money by printing in-house with HP’s most affordable plotters.[2]

Radically simple – from setup to printout

Speed up your PDF printing process with free HP Click software.
Easily access your files from cloud folders and print them using your smartphone with the HP Smart app.
Impress your clients with beautifully designed posters using the free and intuitive HP Poster Web app.

DesignJet quality – from the most trusted brand[3]

Meet client expectations with high-quality, high-speed A1/D-size printing, as fast as 35 seconds.
Get perfectly matched color on both small- and large-format prints thanks to the built-in A3/A4 tray.
Achieve precise details with up to 2400 dpi and original HP/GL-2 capability.
Convey your ideas with bold images, sharp lines on plain paper for any application with HP Bright Office Inks.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality, A1)
70 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.3 mm
Maximum roll diameter
10 cm
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Fast Ethernet
Ethernet LAN connection *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
100 Mbit/s
Direct printing
Yes
Performance
Product colour *
White
Sound power level (standby)
16 dB
RAM capacity
1 GB
Certification
ENERGY STAR; WEEE; EU RoHS; REACH; EuP; EPEAT
Power
Power consumption (standby)
0.3 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1292 mm
Depth
530 mm
Height
932 mm
Weight
30.5 kg
Packaging data
Package width
1395 mm
Package depth
570 mm
Package height
480 mm
Package weight
58 kg
Cartridge(s) included
Yes
Quick start guide
Yes
Country Distributor
Polska 1 distributor(s)
United Arab Emirates 1 distributor(s)
Disclaimer HP Designjet T525 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN connection:
Disclaimer

[1] Most compact footprint based on competitive alternatives with comparable size and features as of February 2019. [2] Compared to other HP DesignJet T-series plotters, as of February 2019. [3] Compared to other large-format technical printers’ brands among micro and small business decision-makers. Based on results from the LFD Brand Health Study led by LightSpeed, as of January 2019.