HP logo

HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192664
Info modified on:
06 Nov 2024, 00:02:37
Bullet Points HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI:
  • - Edit, remix, refine and print your photos with exclusive stickers, frames and more – only available from HP with Sprocket Select using the HP Sprocket app.<sup>[3]</sup>
  • - Simply tag a photo in your camera roll or social media, and it’s queued up to print. It’s that easy.<sup>[2]</sup>
  • - Designed to use with sticky-backed paper for 30% larger photos than Sprocket to tell your story—it’s perfect for journaling, photo walls, and other creative projects.<sup>[2]</sup>
Warranty:
One-year limited hardware warranty; access to world class support services through http://www.support.hp.com
Long product name HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI:

321 x 600dpi, LED, Bluetooth, Android,iOS, 22.46W, 700mAh, 7.4V, 64Mb

HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI:

Make the moment yours with exclusive designer stickers and frames for printing instant photos from your smartphone that are 30% larger than Sprocket.[2] Easily transform photos into curated memories—perfect for journaling and photo walls.[2,3]

Short summary description HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI:

HP Sprocket Select Photo Printer, ZINK (Zero ink), 321 x 600 DPI, Borderless printing, Bluetooth, Direct printing, Black

Long summary description HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI:

HP Sprocket Select Photo Printer. Print technology: ZINK (Zero ink), Maximum resolution: 321 x 600 DPI, Borderless printing. Bluetooth. Direct printing. Product colour: Black

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI 5XH49A:
[1] Bluetooth is a registered mark owned by its proprietor and used by HP Inc. under license. Learn more at hp.com/go/mobileprinting. [2] HP Sprocket app required. [3] Certain stickers, frames and other content are only available to HP Sprocket Select users. [4] Compared to HP Sprocket. A limited amount of users can connect at once. [7] Not included, please purchase separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.