location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P244 23.8-inch Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP P244 23.8-inch Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5QG35A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424352708 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:52:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P244 23.8-inch Monitor computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easily navigate documents and spreadsheets and work in multiple applications side by side on the 23.8-inch diagonal Full HD screen with vibrant 1920 x 1080 resolution.
  • - Set a new style standard with a 3-sided micro-edge bezel for unlimited sightlines and virtually seamless multi-display[1] setups. See the screen clearly from almost anywhere with 178° viewing angles.
  • - Quickly connect to your devices and additional displays through the HDMI, DisplayPort™, and VGA connectors.
Warranty: 3 year labour limited warranty.
Long product name HP P244 23.8-inch Monitor computer monitor :
The short editorial description of HP P244 23.8-inch Monitor computer monitor

P244 23.8-inch Monitor
More>>>
HP P244 23.8-inch Monitor computer monitor:
The official marketing text of HP P244 23.8-inch Monitor computer monitor as supplied by the manufacturer

Affordable large-screen productivity
See more of your work onscreen with minimal window toggling on the stylishly modern HP P244 23.8-inch Monitor. It complements your modern workspace with a sleek profile, IPS screen, and 3-sided micro-edge bezels while delivering business-class presentation features and advanced connectivity.

Short summary description HP P244 23.8-inch Monitor computer monitor:
This short summary of the HP P244 23.8-inch Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP P244 23.8-inch Monitor, 539.1 mm, 200 mm, 397.5 mm, 3.1 kg, 539.1 mm, 41.9 mm

Long summary description HP P244 23.8-inch Monitor computer monitor:
This is an auto-generated long summary of HP P244 23.8-inch Monitor computer monitor based on the first three specs of the first five spec groups.

HP P244 23.8-inch Monitor. Width (with stand): 539.1 mm, Depth (with stand): 200 mm, Height (with stand): 397.5 mm. Package width: 620 mm, Package depth: 170 mm, Package height: 410 mm

Crisp image clarity for all your content
Crisp image clarity for all your content

Easily navigate documents and spreadsheets and work in multiple applications side by side on the 23.8-inch diagonal Full HD screen with vibrant 1920 x 1080 resolution.

A beauty at any price
A beauty at any price

Set a new style standard with a sleek design that has a 3-sided micro-edge bezel for unlimited sightlines and virtually seamless multi-display[1] setups. See the screen clearly from almost anywhere in the room with 178° viewing angles.

Versatile connectivity

Quickly connect to your devices and additional displays through the HDMI and DisplayPort™ connectors. Get legacy device compatibility from the VGA connector.

Place it where you need it

Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern. [3]

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

Complete the picture

Customize a total solution with options designed for your display, like the HP S101 Speaker Bar, which attaches easily to the lower bezel to add stereo audio without the desktop clutter. [4]

Responsibly made

Energy efficiency and environmental sustainability are built into every ENERGY STAR® and TCO certified, EPEAT® Silver registered, and low halogen display. [5,6]

Create an efficient workspace
Create an efficient workspace

Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply. [2]

Find your sweet spot
Find your sweet spot

Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode. Adjust tilt for your best view.

We have your back

We’re just a call or click away. Rest assured that your IT investment is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service. [7]

Weight & dimensions
Width (with stand)
539.1 mm
Depth (with stand)
200 mm
Height (with stand)
397.5 mm
Weight (with stand)
3.1 kg
Width (without stand)
539.1 mm
Depth (without stand)
41.9 mm
Weight & dimensions
Height (without stand)
322.6 mm
Packaging data
Package width
620 mm
Package depth
170 mm
Package height
410 mm
Package weight
5.2 kg
Disclaimer HP P244 23.8-inch Monitor computer monitor:
Disclaimer

[1] Each display sold separately. [2] HP Desktop Mini, HP Chromebox, and HP Thin Client sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[3] Mounting hardware sold separately.
[4] Each accessory sold separately. Mounting hardware sold separately.
[5] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
[6] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[7] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.