HP logo

HP EliteOne 1000 G2 34-in Curved All-in-One Business PC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9604
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Jun 2021
Short summary description HP EliteOne 1000 G2 34-in Curved All-in-One Business PC:

HP EliteOne 1000 G2 34-in Curved All-in-One Business PC, 10.3 kg, 815 mm, 190 mm, 457 mm, 985 mm, 292 mm

Long summary description HP EliteOne 1000 G2 34-in Curved All-in-One Business PC:

HP EliteOne 1000 G2 34-in Curved All-in-One Business PC. Weight (with stand): 10.3 kg, Width (without stand): 815 mm, Depth (without stand): 190 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.