HP logo

HP ProDesk 600 G4 Microtower PC

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12946
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Jul 2020
Short summary description HP ProDesk 600 G4 Microtower PC:

HP ProDesk 600 G4 Microtower PC, 3.2 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 600 G4 Microtower PC:

HP ProDesk 600 G4 Microtower PC. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Micro Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.