location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser MFP 131a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4ZB92A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424037285 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 06:19:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get the quality you trust and sharp black text with this affordable printer.
  • - Quickly and easily print with an MFP that's designed to fit into your workspace like a glove.
  • - Print, scan, and copy from virtually anywhere, and get simple setup on your phone.[1,7]
Warranty: One-year limited hardware warranty; For more info please visit us at https://support.hp.com
Long product name HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm :
The short editorial description of HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm

Laser MFP 131a
More>>>
HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm:
The official marketing text of HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm as supplied by the manufacturer

Get productive MFP performance at an affordable price. Print, scan, copy, and fax,[6] produce high-quality results, and print and scan from your phone.[1,7]

Short summary description HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm:
This short summary of the HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laser MFP 131a, Laser, Mono printing, 1200 x 1200 DPI, Colour scanning, A4

Long summary description HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm:
This is an auto-generated long summary of HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

HP Laser MFP 131a. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Legendary quality, surprisingly affordable price

This surprisingly small laser delivers exceptional quality, page after page.
Produce sharp text, bold blacks, and crisp graphics.
Rely on a high-performance laser MFP at an affordable price.

Designed to fit your space

You can fit this MFP almost anywhere – it’s that small and compact.
Get print speeds up to 21 ppm.[2]
Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF.[6]
Get quick and easy printing and faxing directly at the control panel.

Easy mobile printing and scanning with HP Smart app

Get simple setup, and print and scan from your phone, with the HP Smart app.[1,7]
Easily print from a variety of smartphones and tablets.[3,7]
Easily share resources – access and print with wireless and Ethernet networking.[4,7,8]
Connect your smartphone or tablet directly to your printer – easily print without accessing a network.[5,7]

Sharp, black text

Produce sharp text, bold blacks, and crisp graphics.

Extend your printing reach

Easily share resources – access and print with wireless and Ethernet networking. [4]

Uncompromising laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Your device, your choice

Easily print from a variety of smartphones and tablets. [3]

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP Smart app. [1]

The right price

Rely on a high-performance laser MFP at an affordable price.

Tackle the essentials

Get versatile performance and print, scan, and copy.

Small, compact size

You can fit this MFP almost anywhere – it’s that small and compact.

Simple, intuitive control panel

Get quick and easy printing and faxing directly at the control panel.

Hands-free productivity

Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF.

Fast printing

Get print speeds up to 21 ppm. [2]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network. [5]

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
32 s
Time to first page (black, normal)
8.3 s
N-in-1 print function
Yes
Watermark printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
8.9 s
Copies, maximum
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
600 x 600 DPI
Enhanced scanning resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Levels of grayscale
256
Scan drivers
TWAIN, WIA
Features
Recommended duty cycle
100 - 2000 pages per month
Maximum duty cycle *
10000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
SPL
All-in-One multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity (sheets)
150 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (PowerSave)
0.2 W
Power consumption (printing)
300 W
Power consumption (ready)
38 W
Power consumption (sleep)
1.9 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.924 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Special features
HP Auto-On/Auto-Off
Yes
System requirements
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Certificates
Certification
GB17625.1-2012
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
406 mm
Depth
359.6 mm
Height
253 mm
Weight
7.46 kg
Packaging data
Package width
482 mm
Package depth
447 mm
Package height
361 mm
Package weight
9.94 kg
Packaging content
Cables included
AC
Bundled software
Common Installer, V3 Print Driver with Lite SM, TWAIN/WIA Driver, HP MFP Scan, OCR program
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
213 g
Layers per pallet
4 pc(s)
Products per pallet
20 pc(s)
Technical details
Master (outer) cases per pallet layer
5 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 1925 mm
Recommended system requirements
Windows 7 or newer, Intel® Pentium® IV 1 GHz 32-bit or 64-bit processor or higher, 1 GB RAM, 16 GB HDD
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Laser MFP 131a A4 1200 x 1200 DPI 20 ppm:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting
[2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[3] For details on local printing requirements see http://www.hp.com/go/mobileprinting
[4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[5] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[6] Fax capabilities and ADF only available on p, pn, pnw, and fnw models.
[7] Wireless and mobile printing available only on w, nw, pnw, or fnw models.
[8] Ethernet networking available only on nw, pn, pnw, or fnw models.