location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
690
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
690-0073d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YT43AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424933174 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 04:15:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2020
Product end of life date
Bullet Points HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black 310 W
  • - Intel® Core™ i7 i7-8700 3.2 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 2 TB HDD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GTX 1050 Ti 4 GB Intel® UHD Graphics 630
  • - Ethernet LAN connection 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) 4.2
  • - Windows 10 Home 64-bit
Long product name HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black :
The short editorial description of HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black

Pavilion Gaming Desktop 690-0073d
More>>>
HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black:
The official marketing text of HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black as supplied by the manufacturer

Packs serious power. Use wisely.
The HP Pavilion Gaming Desktop is all about smooth performance and crisp graphics wrapped up in a bold design. This PC offers the latest technology plus the ability to upgrade, keeping performance up-to-date. Get ready to play in powerful style today and for years to come.

Short summary description HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black:
This short summary of the HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 690-0073d, 3.2 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black:
This is an auto-generated long summary of HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming 690-0073d. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Product type: PC

Powerful graphics
Powerful graphics

Get lost in fluid gameplay and smooth visuals. With discrete graphics, lag and slowdowns are a thing of the past.

High-speed performance

Unleash the full potential of your PC with an Intel® CoreTM processor and up to 16GB of DDR4 RAM. Enjoy faster boot times, game loading and massive storage with both a PCIe SSD and HDD.

Bold, standout design

With a distinct angular bezel, brushed finishing, and green LED lighting this desktop is built to make a statement. To complement it all, interior expansion slots let you upgrade your graphics card, memory, and more to keep performance up-to-date.

VR ready
VR ready

We’ve stressed the hardware and drivers with the most intensive games to ensure rock-solid performance and high-definition graphics, for a smooth VR experience right out of the box. [21]

USB-C™
USB-C™

Transfer data at high speeds to or from your external storage with this USB-C™ port. And it’s reversible, so you never have to worry about plugging in upside down. [19,20]

HP Jumpstart

When you boot up your PC for the first time, get a personal walkthrough during the setup and get an informative overview of your PC’s features.

5.1 Surround Sound output

With all the necessary ports for true 5.1 surround sound, give your favorite movies, shows, or music more nuanced, immersive sound quality, just by hooking up a Surround Sound speaker setup.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor *
i7-8700
Processor number of cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-8700 Desktop Series
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Optical drive *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
2 TB
Number of HDDs installed
1
Hard drive capacity
2 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Number of execution units
24
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
Yes
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Ports & interfaces
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Form factor *
Mini Tower
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Market positioning
Gaming
Chipset
Intel® H370
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Pre-installed software
CyberLink Power Media Player
Trial software
McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3QS
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
126686
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Conflict-Free processor
Yes
Special features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP Software provided
HP Audio Stream; HP Audio Switch; HP Connection Optimizer; HP System Event Utility
HP segment
Home
Power
Power supply *
310 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
170 mm
Depth *
277 mm
Height *
338 mm
Weight *
5.15 kg
Package width
3900 mm
Package depth
4990 mm
Package height
2910 mm
Package weight
8 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Disclaimer HP Pavilion Gaming 690-0073d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Black:
Disclaimer

[19] Transfer rate may vary. All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. [20] USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum. [21] Requires minimum NVIDIA® GTX 970 or AMD® R9 390X graphics card, Intel® Core™ i5 processor, and 8GB RAM. All other system components must be VR capable.