location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
290
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290-p0016in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YT10AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424353309 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-7400 (6MB Cache, 3GHz)
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black :
The short editorial description of HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black

Intel Core i5-7400 (6MB Cache, 3GHz), 4GB DDR4-SDRAM, 1000GB HDD, DVD Super Multi, Intel HD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:
The official marketing text of HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black as supplied by the manufacturer

Power in a small package
Surprisingly slimmed down, this space-saving desktop could just as easily fit on your desk as under it. With powerful hardware, reliable performance, and generous storage, your everyday computing is something to get excited about.

Short summary description HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:
This short summary of the HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 290-p0016in, 3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:
This is an auto-generated long summary of HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Slimline 290-p0016in. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Mini Tower. Product type: PC

Elevated performance
Elevated performance

Multi-task efficiently and manage all your day-to-day demands with a dependable processor.

Designed to fit in or stand out
Designed to fit in or stand out

Whether you show off your tower or tuck it away, the HP Slim Desktop PC was designed to blend in without dominating your space, thanks to a sleek design and microdot pattern.

Connect and store it all
Connect and store it all

With tons of ports, dual-monitor support, and ample storage, this desktop is ready to stream your favorite shows, store all of your photos, and connect with anything you’re into.

Dual display support
Dual display support

Add a second display for a more immersive computing experience. With dual monitors, you can increase your productivity, boost your gaming experience, or just make multitasking easier.

5.1 Surround Sound output

With all the necessary ports for true 5.1 surround sound, give your favorite movies, shows, or music more nuanced, immersive sound quality, just by hooking up a Surround Sound speaker setup.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor *
i5-7400
Processor number of cores
4
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-7400 Desktop Series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Ports & interfaces
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Form factor *
Mini Tower
Water cooling system
No
Product colour *
Black
Country of origin
China
Performance
Chipset
Intel® H370
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
Microsoft® Office 365, McAfee LiveSafe
Bundled software
Netflix; Dropbox
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR32W
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97147
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Conflict-Free processor
Yes
Special features
HP JumpStart
Yes
HP Sure Connect
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Software provided
HP Audio Switch
HP segment
Home
Power
Power supply *
180 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
100 mm
Depth *
320 mm
Height *
277 mm
Weight *
2.97 kg
Package weight
6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 02:56:04
Uk has collected 1 expert review for HP Slimline 290-p0016in Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%