HP logo

HP Z Turbo Drive Dual Pro 512 GB PCI Express NVMe

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247589
Info modified on:
13 Nov 2024, 00:04:33
End of life date:
31 Mar 2023
Warranty:
One-year limited warranty.
Long product name HP Z Turbo Drive Dual Pro 512 GB PCI Express NVMe:

Z Turbo Drive Dual Pro 512 GB SSD

HP Z Turbo Drive Dual Pro 512 GB PCI Express NVMe:

Power through your largest data challenges and get amazing performance with the HP Z Turbo Drive Dual Pro, which integrates up to two super-fast HP Z Turbo Drive modules into one PCIe x8 card.

Short summary description HP Z Turbo Drive Dual Pro 512 GB PCI Express NVMe:

HP Z Turbo Drive Dual Pro, 512 GB

Long summary description HP Z Turbo Drive Dual Pro 512 GB PCI Express NVMe:

HP Z Turbo Drive Dual Pro. Solid-state drive capacity: 512 GB, Component for: Server/workstation

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.