HP logo

HP Neverstop Laser 1000w 600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6874
Info modified on:
16 May 2024, 07:12:04
Bullet Points HP Neverstop Laser 1000w 600 x 600 DPI A4 Wi-Fi:
  • - Get 5.000 pages of toner before pausing to reload.<sup>[2]</sup> Print, scan, and copy with fast speeds.
  • - Get HP quality and reliability page after page at an ultra low cost.
  • - Quickly and easily reload toner levels – no mess, no stress – with the world's first cartridge-free laser printer.<sup>[8,1]</sup>
  • - Print, scan, and copy from virtually anywhere with the HP Smart – best-in-class mobile print app.<sup>[3,4]</sup>
Warranty:
1 year
Long product name HP Neverstop Laser 1000w 600 x 600 DPI A4 Wi-Fi:

HP Neverstop Laser 1000w

Short summary description HP Neverstop Laser 1000w 600 x 600 DPI A4 Wi-Fi:

HP Neverstop Laser 1000w, Laser, 600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description HP Neverstop Laser 1000w 600 x 600 DPI A4 Wi-Fi:

HP Neverstop Laser 1000w. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LED. Wi-Fi

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.