HP logo

HP Neverstop Laser 1000a 600 x 600 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85606
Info modified on:
02 Jun 2025, 22:24:58
Short summary description HP Neverstop Laser 1000a 600 x 600 DPI A4:

HP Neverstop Laser 1000a, Laser, 600 x 600 DPI, A4, 20 ppm, Duplex printing, White

Long summary description HP Neverstop Laser 1000a 600 x 600 DPI A4:

HP Neverstop Laser 1000a. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LED, Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.