HP logo

HP 22-c0020in Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10106
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2020
Bullet Points HP 22-c0020in Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-8130U (4MB Cache, 2.2GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB SSD
Long product name HP 22-c0020in Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Intel Core i3-8130U (4MB Cache, 2.2GHz), 4GB DDR4-SDRAM, 1000GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, HP Privacy HD, Windows 10 Home 64-bit

HP 22-c0020in Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Beautiful All-in-One design. Built to perform.
This beautiful, powerful All-in-One PC has the storage to satisfy all your family’s needs and help you get things done. Whether it’s for work or play—you’ve found highly attractive design to match high performance.

Short summary description HP 22-c0020in Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP 22-c0020in, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description HP 22-c0020in Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP 22-c0020in. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP 22-c0020in Intel® Core™ i3 i3-8130U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White 4LY82AA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel's numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration.
[3] 4K content required to view full 4K images. High-definition (HD) content required to view HD images.
[4] Actual speeds may vary. Don't copy copyright-protected materials.
[5] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.