location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 667XL High Yield Black Original Ink Advantage Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
667XL High Yield Black Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YM81AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015522503 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 01:31:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 667XL High Yield Black Original Ink Advantage Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 667XL High Yield Black Original Ink Advantage Cartridge:
This short summary of the HP 667XL High Yield Black Original Ink Advantage Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 667XL High Yield Black Original Ink Advantage Cartridge, Black, Pigment-based ink, 8.5 ml, 1 pc(s), 480 pages, Single pack

Long summary description HP 667XL High Yield Black Original Ink Advantage Cartridge:
This is an auto-generated long summary of HP 667XL High Yield Black Original Ink Advantage Cartridge based on the first three specs of the first five spec groups.

HP 667XL High Yield Black Original Ink Advantage Cartridge. Black ink type: Pigment-based ink, Black ink volume: 8.5 ml, Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 480 pages

Features
Black ink type
Pigment-based ink
Compatibility *
HP DeskJet Plus Ink Advantage 6000 series, HP DeskJet Plus Ink Advantage 6400 series, HP Deskjet Ink Advantage 1200 Printer, HP Deskjet Ink Advantage 2300 All-in-One, HP DeskJet Ink Advantage 2700 All-in-One Printer, HP DeskJet Ink Advantage 4100 All-in-One Printer
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
8.5 ml
Black ink page yield *
480 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
3YM81AB
Country of origin
Malaysia
Weight & dimensions
Width
114 mm
Depth
36.3 mm
Height
102.9 mm
Weight & dimensions
Package width
114 mm
Package depth
36.3 mm
Package height
102.9 mm
Package type
Box
Logistics data
Products per pallet
5760 pc(s)
Larger master carton quantity
96 pc(s)
Layers per pallet
12 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
372.9 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3.52 g
Master (outer) case gross weight (imperial)
3.52 kg (7.76 lbs)
Other features
Pallet dimensions (W x D x H)
1229 x 1016 x 1791 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1791 mm (48 x 40 x 70.5")
Pallet weight (imperial)
372.9 kg (822 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)