location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 9026 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3UL00D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424192090 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2024 01:27:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Quickly scan both sides of page at once, and help save time with Smart Tasks shortcuts.[1] Even create editable, searchable documents from your phone or printer.[1]
  • - Get work done wherever, whenever, and easily print, scan, and copy from your phone, using HP Smart – best-in-class mobile print app.[1,3]
  • - Get best-in-class security to help maintain privacy and control,[5] and self-healing Wi-Fi that keeps you connected.[2]
  • - With the HP Smart app, you’ll get notifications when you’re running low on ink, and can easily order new ink.[1]
Warranty: One-year limited hardware warranty; 24-hour, 7 days a week Web support; business hour phone support within warranty period
Long product name HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi :
The short editorial description of HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

OfficeJet Pro 9026 All-in-One Printer
More>>>
HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
The official marketing text of HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi as supplied by the manufacturer

A revolutionary smart printer – even for high-volume jobs. Help save time with Smart Tasks shortcuts,[1] and get one-pass, two-sided scanning. Print and scan from your phone,[1] and count on seamless connections and best-in-class security.[2,5]

Short summary description HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 9026 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey, Red, White

Long summary description HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 9026 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, Red, White

Designed to save you time

Eliminate steps in repetitive tasks, using Smart Tasks.[1] Scan to the cloud, email, and more – in a tap.[1]
Create editable, searchable documents scanning from your phone or printer, using Smart Tasks.[1]
Work fast and hands-free with the 35-page auto-feeder. Quickly scan both sides of a page at once.
Take on high-volume jobs with confidence, using two 250-sheet paper trays that fit a full ream of paper.

Freedom to work anywhere

Connect to cloud-based printing with Wi-Fi™ or your cellular network to print from anywhere.[1]
Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[1]
Get high-quality scanning to share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[1]
Get notifications when printing, scanning, or copying from your smartphone.[1]

Best-in-class security,[5] reliable connections

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected.[2]
Get best-in-class security to help protect devices, data, and documents.[5]
Count on chatbot support and helpful notifications with the HP Smart app.[1]
Easily share resources – access and print with wireless and Ethernet networking.[2]

Ordering ink has never been easier

Print more pages and change cartridges less often with Original HP high-yield cartridges.[4]
Create vibrant, professional-quality color graphics, ideal for office use and presentations.
Get rich black text for all your business documents.

Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive. [1]

Print at high volumes with dual-tray capacity
Print at high volumes with dual-tray capacity

Take on high-volume jobs with confidence, using two 250-sheet paper trays that fit a full ream of paper.

Two-sided. Hands-free. Auto-fed
Two-sided. Hands-free. Auto-fed

Work fast and hands-free with the 35-page auto-feeder. Quickly scan both sides of a page at once.

Create editable, searchable documents
Create editable, searchable documents

With Smart Tasks in HP Smart app, you can create editable, searchable documents by scanning from your phone or printer. [1]

Worry-free printer support
Worry-free printer support

Get chatbot support and helpful notifications with the HP Smart app. [1]

Customizable shortcuts on your phone or printer
Customizable shortcuts on your phone or printer

Eliminate steps in repetitive tasks with customizable shortcuts, using Smart Tasks. [1]

Best-in-class security
Best-in-class security

Get best-in-class security to help protect devices, data, and documents. [5]

Your reliable connection
Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected. [2]

Amazing scanning, now on your smartphone
Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere. [1]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
39 ppm
Print speed (colour, draft quality, A4/US Letter)
39 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
20 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Print margins (top, bottom, right, left)
3.3 mm
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
39 cpm
Copy speed (colour, normal quality, A4)
39 cpm
Copy speed (black, draft, A4)
39 cpm
Copy speed (colour, draft, A4)
39 cpm
Copies, maximum
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Enhanced scanning resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN
Twain version
2.2
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto redial
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Broadcast locations
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring detection supported
Yes
Caller ID
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-in-One multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity (sheets)
500 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Grey, Red, White
Color name
Coral
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
30 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.258 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Special features
HP Software provided
HP Smart
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating humidity range
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 3000 m
Storage altitude
0 - 4500 m
Certificates
Certification
CISPR 32:2012/EN 55032:2012 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15 Class B (USA); ICES - 003, Issue 6 Class B (Canada); EN 301 489-1 (V2.1.1:2017), EN 301 489-17 (V3.1.1 2017)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
437 mm
Depth
396.3 mm
Height
318.3 mm
Weight
11.7 kg
Packaging data
Package width
496 mm
Package depth
377 mm
Package height
489 mm
Package weight
14.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Bundled software
HP Printer Software, Shop for Supplies Online
Logistics data
Larger master carton quantity
6 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
30 pc(s)
Other features
Number of users
5 user(s)
Printer management
Embedded Web Server
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Acoustic power emissions (ready)
26 dB
Number of print heads
4
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP OfficeJet Pro 9026 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see hp.com/go/mobileprinting. [2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. [3] Compared to majority of OEM mobile printing apps for inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to $429.99 USD. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on lab testing and research of printer manufacturer's mobile print apps and Keypoint Intelligence - Buyers Lab study commissioned by HP. See Sept 2018 report at www.keypointintelligence.com/HPSmartApp. [4] Based on HP 962XL High Yield Black and color Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 962 Original Ink Cartridges. Actual pricing may vary. [5] Compared to the majority of competing in-class consumer color desktop inkjet all-in-ones <$299 USD. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports, and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, 2018Q3 Release. AiO with best in-class security features based on review of published embedded security features of competitive in-class models and defined as offering business-class, multi-point security, including but not limited to: encryption at the level of data, device, network, document; enterprise-class Wi-Fi security; and secure printing. For more details, see www.keypointintelligence.com/HPOfficeJetPro.