location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JB21AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545438292 show
Category:
Services to help with the installation of a piece of computer software or hardware, or another device such as a TV.
Installation Services Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2024 23:24:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Your printer anticipates when you need ink and delivers it straight to your door.[2]
  • - Ink, shipping, and cartridge recycling are included.
  • - Monthly plans are based on the number of pages printed, not cartridges used.
  • - Choose from 4 plans based on the number of pages you print in a month. Black-and-white or color, the cost is the same.
  • - Plans: 15 monthly pages for $0/mo; 50 monthly pages for $3.99/mo; 100 monthly pages for $5.99/mo; 300 montly pages for $10.99/mo
  • - You can rollover unused pages to the next month, or if needed buy additional sets of pages for just $1.25.[4]
  • - By keeping your printer connected to the internet it tells us when to send more Original HP Ink before you run out, and only when you need it.
  • - Change your plan or cancel any time. No annual fee or commitment.[3]
  • - Apply prepaid card value during signup while setting up your printer or at hpinstantink.com.
  • - Ensure you have an eligible printer, Internet connection and credit or debit card.
Long product name HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan :
The short editorial description of HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan

Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan
More>>>
Short summary description HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan:
This short summary of the HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan data-sheet is auto-generated and uses the product title and the first six key specs.

HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan, HP ENVY 4500, 4510, 4520, 5530, 5540, 5640, 5660, 7640 / HP OfficeJet 3830, 4630, 4650, 5740,..., Business, 114.3 mm, 0.3 mm, 165.1 mm, 1 pc(s)

Long summary description HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan:
This is an auto-generated long summary of HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan based on the first three specs of the first five spec groups.

HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan. Compatibility: HP ENVY 4500, 4510, 4520, 5530, 5540, 5640, 5660, 7640 / HP OfficeJet 3830, 4630, 4650, 5740,..., HP segment: Business. Width: 114.3 mm, Depth: 0.3 mm, Height: 165.1 mm. Quantity per pack: 1 pc(s), Package weight: 10 g, Package depth: 0.3 mm

Features
Compatibility
HP ENVY 4500, 4510, 4520, 5530, 5540, 5640, 5660, 7640 / HP OfficeJet 3830, 4630, 4650, 5740, 6810, 8040, 8700 / HP OfficeJet Pro 6830, 6960, 6970, 8210, 8610, 8620, 8630, 8710, 8720, 8730, 8740 / HP DeskJet 3630, 3750
HP segment
Business
Weight & dimensions
Width
114.3 mm
Depth
0.3 mm
Height
165.1 mm
Technical details
Pallet weight (imperial)
225.2 kg (496.4 lbs)
Master (outer) case gross weight (imperial)
0.658 kg (1.45 lbs)
Layers per pallet
10 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1371.6 mm (48 x 40 x 54")
Technical details
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1371.6 mm
Master (outer) cases per pallet layer
45 pc(s)
Larger master carton quantity
450 pc(s)
Logistics data
Quantity per pack
1 pc(s)
Package weight
10 g
Package depth
0.3 mm
Package width
114.3 mm
Package height
165.1 mm
Master (outer) case weight
0.66 g
Products per pallet
22500 pc(s)
Pallet gross weight
225.39 g
Quantity per master (outer) case
50 pc(s)
Disclaimer HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan:
Disclaimer

[1] Based on monthly subscription cost using only all pages in plan vs. cost per page of most color inkjet cartridge printers < $400 CAD. Standard cartridge CPP from internal research. Share of New Inkjet Unit Shipments (< $400) for 2018'Q1 period in Canada from IDC 2018'Q1 Final Release. [2] Get ink when you need it—based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area [3] Change or cancel anytime—change or cancel your plan at any time online, except you can’t downgrade from a paid plan to the 15 pages plan since it is an introductory offer only. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/terms. [4] Rollover allows unused pages in a month to be placed in a rollover account and then applied to pages in excess of your monthly allowance. The rollover account balance is limited to a maximum of twice your monthly service plan pages (e.g.: Occasional Printing Plan 50 pages = 100 page rollover maximum). [5] The 15 pages plan – the plan allows you to print 15 pages per month at no cost (paper and internet connection not included) for the life of your printer. Additional pages are excluded and will be charged to customer credit/debit card at the end of the month at a rate of $1.25 per each additional set of 10 pages (customer to be charged $1.25 for each set even if customer doesn’t use entire set). The 15 pages plan is only eligible on HP DeskJet, ENVY and OfficeJet printers. HP reserves the right to modify or cancel the free printing plan anytime on 60 days’ notice. This offer cannot be redeemed for cash except as required by la