location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
445R G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3G256PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850683749 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - AMD Ryzen 5 3500U (4MB Cache, 2.1GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 16GB (2400MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD
Long product name HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver :
The short editorial description of HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver

AMD Ryzen 5 3500U (4MB Cache, 2.1GHz), 16GB DDR4-SDRAM, 1000GB HDD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon Vega 8, LAN, WLAN, Webcam, FreeDOS
More>>>
HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver:
The official marketing text of HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver as supplied by the manufacturer

Power, style, and value—just what your growing business needs
Full-featured, thin, and light, the HP ProBook 445R lets professionals stay productive in the office and on the go. Stylish design plus optional quad-core[2] performance and long battery life make this HP ProBook essential for today’s workforce.

Short summary description HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver:
This short summary of the HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 445R G6, AMD Ryzen™ 5, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver:
This is an auto-generated long summary of HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver based on the first three specs of the first five spec groups.

HP ProBook 445R G6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: FreeDOS. Product colour: Silver

Affordable and stylish ultraslim design

The HP ProBook 445R delivers stylish design to every business. An ultraslim chassis with crisp lines, clean edges, and a refined natural silver finish holds the near borderless display that opens 180°, making it easy to share content.

Security, durability, connectivity

Your growing business requires a PC with business-class features. The secure HP ProBook 445R is enhanced with a range of security features and built with a durable chassis and connectivity options that can be specifically tailored to your needs.

Powerful processing

Get through your deadline-driven, multi-tasking day using the HP ProBook 445R, available optional advanced 2nd Gen AMD Ryzen™ quad-core processors[2,3] and a long battery life.

Let nothing stand in your way

Be productive in any situation. Experience the new features of Windows 10 Pro on the thin and light HP ProBook 445R. [1]

Stylish and durable ultraslim design

The HP ProBook 445R delivers design, quality, and durability to every business. An ultraslim chassis in a refined, new, natural silver finish includes a 3D forged aluminum keyboard deck and durable stamped aluminum top cover.

Work without interruption

Keep productivity high and downtime low with HP BIOSphere Gen4 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. [4]

Stay connected

Stay connected with HP Connection Optimizer self-healing wireless driver technology. [7]

Storage options

Get the best of both worlds with dual solid-state and hard drive storage options from HP. [5,6]

Protect your data with multi-factor authentication

Fortify your security by using multiple factors of authentication including fingerprints and facial recognition. [5]

Tested to go the distance

Stand up to the workload with an HP ProBook 445R that passed MIL-STD 810G testing. [9]

Charge fast

Work and play with long battery life and recharge up to 50% battery life in just 30 minutes with HP Fast Charge. [8]

Designed for docking

Quickly transition to your desk on the HP ProBook 445R with support for one cable docking via a USB-C™ data connection to optional docks. [5]

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
RGB colour space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor *
3500U
Processor number of cores
4
Processor boost frequency
3.7 GHz
Processor frequency *
2.1 GHz
Processor cache
4 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Graphics
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Vega 8
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN connection
Yes
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Software
Operating system installed *
FreeDOS
Special features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
45 Wh
Battery weight
220 g
Power
AC adapter power
45 W
Weight & dimensions
Width
324.2 mm
Depth
237.7 mm
Height
18 mm
Weight *
1.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 06:48:20
Uk has collected 1 expert review for HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Quad-core processor is an optional feature.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [4] Available on HP Elite and Pro platforms with 8th Gen Intel or AMD Ryzen™ processors. Features may vary by platform and configuration.
[5] Sold separately or as an optional feature.
[6] Storage capacity varies based on type of media and recording format.
[7] Wireless and Bluetooth™ may be optional features. Wireless requires separately purchased access point and internet service. Availability of public wireless access points limited.
[8] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[9] MIL STD 810G is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.