icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP t640 Thin Client 1 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
8603
Info modified on:
21 Apr 2023, 12:02:09
End of life date:
31 Jan 2023
Long product name HP t640 Thin Client 1 kg:

t640 Thin Client

HP t640 Thin Client 1 kg:

The highly secure thin client optimized for workplace productivity
Tackle your hybrid local and virtual computing workloads with the HP t640 Thin Client. Help keep your data and device safe across your workflows with built-in security features. Choose the right fit for your specific users and environment with a range of subsystem options.

Short summary description HP t640 Thin Client 1 kg:

HP t640 Thin Client, 35 mm, 196 mm, 196 mm, 1 kg

Long summary description HP t640 Thin Client 1 kg:

HP t640 Thin Client. Width: 35 mm, Depth: 196 mm, Height: 196 mm

Reasons to buy
Specs
Recommended products
Loading...
Reasons to buy +
Specs +
Recommended products +
Disclaimer HP t640 Thin Client 1 kg 3C562PA:
[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] Mounting hardware sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.