HP logo

HP computer monitor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
4028
Info modified on:
18 Aug 2021, 20:57:20
End of life date:
30 Jun 2023
Short summary description HP computer monitor:

HP , 249.5 mm, 385 mm, 379 mm, 2.2 kg, 443 mm, 32 mm

Long summary description HP computer monitor:

HP . Width (with stand): 249.5 mm, Depth (with stand): 385 mm, Height (with stand): 379 mm. Package width: 495 mm, Package depth: 98 mm, Package height: 335 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.