HP logo

HP 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12401
Info modified on:
11 Mar 2024, 09:14:46
Short summary description HP 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP 430 G8, Intel® Core™ i3, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP 430 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1115G4. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 1.28 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.