location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X34 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X34
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2V7W5AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161917837 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2023
Product end of life date
Bullet Points HP X34 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 86.4 cm (34") IPS
  • - Wide Quad HD 3440 x 1440 pixels 21:9
  • - 165 Hz 1 ms 400 cd/m² 1000:1
  • - Flicker-free technology
  • - 45 W
More>>>
Short summary description HP X34 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black:
This short summary of the HP X34 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP X34, 86.4 cm (34"), 3440 x 1440 pixels, Wide Quad HD, 1 ms, Black

Long summary description HP X34 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black:
This is an auto-generated long summary of HP X34 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black based on the first three specs of the first five spec groups.

HP X34. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 2560 x 1440, 3440 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
100000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.233 x 0.233 mm
Digital horizontal frequency
30 - 255 kHz
Digital vertical frequency
48 - 165 Hz
Colour gamut standard
sRGB
Color gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Flicker-free technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Country of origin
China
Ports & interfaces
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Height adjustment *
Yes
Height adjustment
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
0.5 W
Power consumption (max)
90 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
81.7 mm
Depth (with stand)
51.4 mm
Height (with stand)
23.5 mm
Weight (with stand)
8 kg
Width (without stand)
816.5 mm
Depth (without stand)
5.36 mm
Height (without stand)
36.8 mm
Packaging data
Package width
816.5 mm
Package depth
235 mm
Package height
514.4 mm
Package weight
13.3 kg
Other features
Weight
8 kg
Height
368.1 mm
Width
816.5 mm
Depth
53.6 mm
Country Distributor
Singapore 1 distributor(s)