location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14u
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14U G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UE20PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black :
The short editorial description of HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black

Intel Core i7-7500U (4M Cache, up to 3.50 GHz ), 32GB DDR4-SDRAM, 512GB SSD, Intel HD Graphics 620, 14" (1920 x 1080), LAN, Bluetooth, Wi-Fi, Windows 10 Pro
More>>>
HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black:
The official marketing text of HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black as supplied by the manufacturer

Thin. Light Powerful.

Meet our thin and light HP ZBook 14u. This Ultrabook™ Workstation delivers an extraordinary level of power and graphics capability in a remarkably compact design. Now you can take workstation-class power anywhere you go.

Short summary description HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black:
This short summary of the HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 14U G4, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black:
This is an auto-generated long summary of HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ZBook 14U G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor *
i7-7500U
Processor number of cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus data transfer rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory, maximum *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD FirePro W4190M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards installed
1
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
Yes
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Special features
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
51 Wh
Power
AC adapter power
65 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
338 mm
Depth
237 mm
Height
22.1 mm
Weight *
1.64 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 03:21:21
Uk has collected 14 expert reviews for HP ZBook 14U G4 Intel® Core™ i7 i7-7500U Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4190M Windows 10 Pro Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Digitaltrends.com
Updated:
2018-03-31 03:21:17
Mobile workstations are curious machines. They're not as attractive as the typical consumer or business-class laptop. They're not usually as thin or as light, either, but there are exceptions. Our HP ZBook 14u G4 review looks at once such rarity.Our revie...
Good Thin and light for a mobile workstation, Solid build quality and MIL-SPEC 810g testing, More than adequate connectivity, Good audio quality...
Bad Underpowered for professional applications, Display is only average, Keyboard and touchpad don't stand out...
Bottom line Only if you need the absolute most mobile workstation that still sports a GPU providing certified performance and reliability in professional applications. That's a huge caveat, however. If you need a more powerful workstation, or an even thinner and ligh...
60%