location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 65W G3 Desktop Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 800 65W G3 Desktop Mini PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HA75PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628596973 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 800 65W G3 Desktop Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-7700 (8MB Cache, 3.6GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteDesk 800 65W G3 Desktop Mini PC :
The short editorial description of HP EliteDesk 800 65W G3 Desktop Mini PC

Intel Core i7-7700 (8MB Cache, 3.6GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel HD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 800 65W G3 Desktop Mini PC:
The official marketing text of HP EliteDesk 800 65W G3 Desktop Mini PC as supplied by the manufacturer

Security, manageability, and performance in a modern design
Powered for the enterprise, the ultra-small HP EliteDesk 800 Desktop Mini is one of HP’s most secure and manageable PCs. The ultra-small HP EliteDesk 800 Desktop Mini features the performance required by today’s workforce and a stylishly redesigned chassis for the modern workplace.

Short summary description HP EliteDesk 800 65W G3 Desktop Mini PC:
This short summary of the HP EliteDesk 800 65W G3 Desktop Mini PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 65W G3 Desktop Mini PC, 3.6 GHz, Intel® Core™ i7, i7-7700, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 65W G3 Desktop Mini PC:
This is an auto-generated long summary of HP EliteDesk 800 65W G3 Desktop Mini PC based on the first three specs of the first five spec groups.

HP EliteDesk 800 65W G3 Desktop Mini PC. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Surprisingly small, stunningly powerful

The HP EliteDesk 800 Desktop Mini is HP’s smallest and most powerful business-class desktop. Drive performance with 7th Gen Intel® Core™ processors[4], optional Intel® Optane™[5], optional 65W processor[5], up to 32 GB of DDR4 memory[5], and HP Turbo Drive G2[5].

Simple mounting solutions

Easily deploy your Mini behind any Elite Display[5] for a near zero footprint solution. Mount and secure it almost anywhere with HP full ecosystem of DM accessories[5].

Strong security, powerful manageability

Get powerful protection and simplified management from HP’s most secure and manageable PCs. HP Sure Start Gen3[2] protects against BIOS attacks while the HP Manageability Integration Kit[6] allows you to easily manage devices through Microsoft System Center Configuration Manager.

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [6]

Built-in durability

Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process and MIL-STD 810G testing. [9]

Self-healing safeguard

Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management. [2]

Super secure. Super protected

Keep data out of reach and defend against theft, attacks, and unauthorized users with HP Client Security Suite Gen3. [7]

Get PC images right the first time

ITDMs can quickly help create, improve, and secure custom Windows images with HP Image Assistant.

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful HP EliteDesk 800 Desktop Mini with built-in security, collaboration, and connectivity. [1]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor *
i7-7700
Processor number of cores
4
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor cache
8 MB
Bus type
DMI3
Number of processors installed
1
Memory
Internal memory *
8 GB
Memory, maximum *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
PCI Express
NVMe
Yes
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 630
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Form factor *
Mini PC
Placement supported
Horizontal
Number of 2.5" bays
1
Cable lock slot
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Market positioning
Premium
Audio chip
Conexant CX20632
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Conflict-Free processor
Yes
Power
Power supply *
90 W
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34.2 mm
Weight *
1.21 kg
Packaging content
Display included *
No
Disclaimer HP EliteDesk 800 65W G3 Desktop Mini PC:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Available on HP EliteBook products equipped with Intel® 7th generation processors.
[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Sold separately or as an optional feature.
[6] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement. [7] HP Client Security Suite Gen3 requires Windows and Intel® 7th Gen processors.
[9] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions.